Norbar Torque Tools, Inc. Pneutorque PTM-72-1000-B-EC 18122.B06

Description
PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic torque measurement and control into the PTM-72 Series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, External Control tools incorporate a transducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).
Datasheet
Description
PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic torque measurement and control into the PTM-72 Series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, External Control tools incorporate a transducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneutorque PTM-72-1000-B-EC - 18122.B06 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PTM-72-1000-B-EC
18122.B06
Pneutorque PTM-72-1000-B-EC 18122.B06
PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic torque measurement and control into the PTM-72 Series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, External Control tools incorporate a transducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).

PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool.

The integration of electronic torque measurement and control into the PTM-72 Series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed.

Shut-Off, External Control tools incorporate a transducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).

Supplier's Site Datasheet
Pneutorque PTM-72-1000-B-EC - 18122.B06 - Norbar Torque Tools, Inc.
Willoughby, OH, USA
Pneutorque PTM-72-1000-B-EC
18122.B06
Pneutorque PTM-72-1000-B-EC 18122.B06
PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic torque measurement and control into the PTM-72 Series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed. Shut-Off, External Control tools incorporate a transducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).

PTM-72 tools use the same 'twin motor' handles as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool.

The integration of electronic torque measurement and control into the PTM-72 Series is achieved with the minimum impact on overall tool size and weight. The actual applied torque is accurately measured at the output of the tool meaning that a repeatability of +/-2% can be guaranteed.

Shut-Off, External Control tools incorporate a transducer, solenoid valve and three coloured LEDs for the indication of low, within tolerance or high results. However, all control functions and torque display are housed in an external controller unit (purchased separately).

Supplier's Site Datasheet

Technical Specifications

  Norbar Torque Tools, Inc. Norbar Torque Tools, Inc.
Product Category Nut Runners and Nut Drivers Nut Runners and Nut Drivers
Product Number 18122.B06 18122.B06
Product Name Pneutorque PTM-72-1000-B-EC Pneutorque PTM-72-1000-B-EC
Type Fixed Square Drive Fixed Square Drive
Power Electric Pneumatic
Style Hand-Held with Pistol Grip Hand-Held with Pistol Grip
Head Style In-line In-line
Features Reaction Bar Included Reaction Bar Included
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Drivers - 9111496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Adjustment Range 0.6693 inch (17 mm)
Length 9.84 inch (250 mm)
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Stationary Spindle for Nuts and Heavy Duty Screws - SEM / SEK - Weber Screwdriving Systems, Inc.
Specs
Type Adjustable Size Drive
Power Electric (optional feature); Pneumatic (optional feature)
Style Fixtured
View Details