Nook Industries, Inc. Precision Locknut - Axial Locking MKR 130x3

Description
The series MKR locknut design utilizes two radial grooves machined to provide an accordion-like cross section. The internal radial groove divides the thread of the locknut into two sections: locking section and clamping section. Depending on the locknut size, three to eight socket head screws are used to clamp the two sections together. By tightening the socket head screws, the thread clearance is eliminated providing a continuous contact along the entire thread length. This continuous contact provides high load carrying capacity, high shock resistance and high loosening torque. The two sections are designed so the deformation induced by the socket head screws is occurring only in the locking portion of the locknut without affecting the accuracy of the clamping portion. This series is produced with tolerance class ISO 4H machined threads and is available in sizes 10 to 200 mm bore.
Description
The series MKR locknut design utilizes two radial grooves machined to provide an accordion-like cross section. The internal radial groove divides the thread of the locknut into two sections: locking section and clamping section. Depending on the locknut size, three to eight socket head screws are used to clamp the two sections together. By tightening the socket head screws, the thread clearance is eliminated providing a continuous contact along the entire thread length. This continuous contact provides high load carrying capacity, high shock resistance and high loosening torque. The two sections are designed so the deformation induced by the socket head screws is occurring only in the locking portion of the locknut without affecting the accuracy of the clamping portion. This series is produced with tolerance class ISO 4H machined threads and is available in sizes 10 to 200 mm bore.

Suppliers

Company
Product
Description
Supplier Links
Precision Locknut - Axial Locking - MKR 130x3 - Nook Industries, Inc.
Cleveland, OH, USA
Precision Locknut - Axial Locking
MKR 130x3
Precision Locknut - Axial Locking MKR 130x3
The series MKR locknut design utilizes two radial grooves machined to provide an accordion-like cross section. The internal radial groove divides the thread of the locknut into two sections: locking section and clamping section. Depending on the locknut size, three to eight socket head screws are used to clamp the two sections together. By tightening the socket head screws, the thread clearance is eliminated providing a continuous contact along the entire thread length. This continuous contact provides high load carrying capacity, high shock resistance and high loosening torque. The two sections are designed so the deformation induced by the socket head screws is occurring only in the locking portion of the locknut without affecting the accuracy of the clamping portion. This series is produced with tolerance class ISO 4H machined threads and is available in sizes 10 to 200 mm bore.

The series MKR locknut design utilizes two radial grooves machined to provide an accordion-like cross section. The internal radial groove divides the thread of the locknut into two sections: locking section and clamping section. Depending on the locknut size, three to eight socket head screws are used to clamp the two sections together. By tightening the socket head screws, the thread clearance is eliminated providing a continuous contact along the entire thread length. This continuous contact provides high load carrying capacity, high shock resistance and high loosening torque. The two sections are designed so the deformation induced by the socket head screws is occurring only in the locking portion of the locknut without affecting the accuracy of the clamping portion. This series is produced with tolerance class ISO 4H machined threads and is available in sizes 10 to 200 mm bore.

Supplier's Site

Technical Specifications

  Nook Industries, Inc.
Product Category Precision Locknuts
Product Number MKR 130x3
Product Name Precision Locknut - Axial Locking
Design Units Metric
Bearing Locknut Bearing Locknut
Bearing Bore Size 130 mm
Assembly Holes in periphery.
Locking Style Clamping Screws
Unlock Full Specs
to access all available technical data

Similar Products

NTU Series - WY**NTU-1807 - Wyandotte Industries, Inc.
Wyandotte Industries, Inc.
Specs
Design Units English
Locking Style None
Thread Direction Right Hand Thread.
View Details
KTR Clamping Nuts -  - KTR Corporation
KTR Corporation
Specs
Design Units Metric
View Details
Precision Locknut - 30° Locking - TMF 180x3 - Nook Industries, Inc.
Specs
Design Units Metric
Bearing Locknut Bearing Locknut
Bearing Bore Size 180 mm
View Details
Locknuts -  - SPIETH-Maschinenelemente GmbH & Co. KG
SPIETH-Maschinenelemente GmbH & Co. KG
Specs
Design Units Metric
Assembly Holes in face.; Holes in periphery.; Slots (optional feature)
Major Thread Diameter 0.3937 to 14.96 inch (10 to 380 mm)
View Details