The thin line 6900 series is similar in function to the 6800 series for use where space limitations are a factor. This series is produced with slightly heavier races and different ball complements enabling the bearing to carry moderately greater loads. This series is produced open, shielded, sealed or with various combination of closures. The 6900 series is also available in 440C stainless steel.
View Technical Information
Dimensional Drawing and Available Bearing Types
| Noma Bearing Corporation | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6904 |
| Product Name | 6900 Series Bearings - For Limited Space Applications |
| Features | Thin-section |
| Design Units | Metric |
| Bore | 0.7874 inch (20.000 mm) |
| Outside Diameter | 1.4567 inch (37.000 mm) |