Noma Bearing Corporation 6900 Series Bearings - For Limited Space Applications 6902

Description
The thin line 6900 series is similar in function to the 6800 series for use where space limitations are a factor. This series is produced with slightly heavier races and different ball complements enabling the bearing to carry moderately greater loads. This series is produced open, shielded, sealed or with various combination of closures. The 6900 series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types
Description
The thin line 6900 series is similar in function to the 6800 series for use where space limitations are a factor. This series is produced with slightly heavier races and different ball complements enabling the bearing to carry moderately greater loads. This series is produced open, shielded, sealed or with various combination of closures. The 6900 series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

Suppliers

Company
Product
Description
Supplier Links
6900 Series Bearings - For Limited Space Applications - 6902 - Noma Bearing Corporation
Gardena, CA, USA
6900 Series Bearings - For Limited Space Applications
6902
6900 Series Bearings - For Limited Space Applications 6902
The thin line 6900 series is similar in function to the 6800 series for use where space limitations are a factor. This series is produced with slightly heavier races and different ball complements enabling the bearing to carry moderately greater loads. This series is produced open, shielded, sealed or with various combination of closures. The 6900 series is also available in 440C stainless steel. View Technical Information Engineering Data Dimensional Drawing and Available Bearing Types

The thin line 6900 series is similar in function to the 6800 series for use where space limitations are a factor. This series is produced with slightly heavier races and different ball complements enabling the bearing to carry moderately greater loads. This series is produced open, shielded, sealed or with various combination of closures. The 6900 series is also available in 440C stainless steel.
View Technical Information

  • Engineering Data

Dimensional Drawing and Available Bearing Types

Supplier's Site

Technical Specifications

  Noma Bearing Corporation
Product Category Ball Bearings
Product Number 6902
Product Name 6900 Series Bearings - For Limited Space Applications
Features Thin-section
Design Units Metric
Bore 0.5906 inch (15.001 mm)
Outside Diameter 1.1024 inch (28.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
Ball Bearings - 2612675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details