The 600 series, extra small metric bearings are produced in a limited number of sizes ranging from 4 mm bore through 9 mm bore size. These bearings are capable of sustaining radial, thrust or combined loads in proportion to the small shafts for which they are designed. This series is produced open, shield ed, sealed or with various combinations of closure. These bearings are available in 440C stainless steel. Contact your IKS Sales Representative for availability.
View Technical Information
Dimensional Drawing and Available Bearing Types
| Noma Bearing Corporation | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 608 |
| Product Name | 600 Series Extra Small Metric Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Design Units | Metric |
| Bore | 0.3150 inch (8.001 mm) |
| Outside Diameter | 0.8661 inch (21.999 mm) |