The 13300 and 1200 series double row, self-aligning bearings are designed to function in applications where severe misalignment exists. The spherical construction of the outer raceway allows the ball complement to operate over a wide range of contact angles and to align itself accurately with the shaft and assembly without causing undue stress on the bearing members. Standard line bearings are produced with straight bores. Tapered bores are available upon request.
View Technical Information
Dimensional Drawing and Available Bearing Types
| Noma Bearing Corporation | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 13302 |
| Product Name | 13300 & 1200 Series double row, self-aligning bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Features | Self-aligning; Tapered Bore |
| Type | Internal Self Aligning |
| Design Units | Metric |
| Bore | 0.2756 inch (7.000 mm) |