Ningbo Best Group Co., Ltd. Standalone Sensor FBSS13

Description
Detection distance:5~12m(adjus table) Ambient light:2~2000Lux (adjustable) Time-delay:5~600 sec (adjustable)
Description
Detection distance:5~12m(adjus table) Ambient light:2~2000Lux (adjustable) Time-delay:5~600 sec (adjustable)

Suppliers

Company
Product
Description
Supplier Links
Standalone Sensor - FBSS13 - Ningbo Best Group Co., Ltd.
315040, China
Standalone Sensor
FBSS13
Standalone Sensor FBSS13
Detection distance:5~12m(adjus table) Ambient light:2~2000Lux (adjustable) Time-delay:5~600 sec (adjustable)
  • Detection distance:5~12m(adjustable)
  • Ambient light:2~2000Lux (adjustable)
  • Time-delay:5~600 sec (adjustable)
Supplier's Site

Technical Specifications

  Ningbo Best Group Co., Ltd.
Product Category Motion and Occupancy Detectors
Product Number FBSS13
Product Name Standalone Sensor
Detection Range 16.4 to 39.37 ft (50 to 120 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.31 - PIR movement detectors 10A - 183182300031 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 652965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Presence Detector
View Details
PIR Detector - FBPIR-9 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Type Passive Infrared, PIRs
Detection Range 39.37 ft (120 dm)
Mounting Ceiling Mount
View Details