Ø35*3mm,
China Piezo Transducer manufacturer FBPT3503, FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBPT3503 |
| Product Name | Piezo Transducer |
| Technology | Piezoelectric |
| Shape | Round |
| Terminations | Leads |
| Diameter / Length | 35 mm (1.38 inch) |
| Depth | 3 mm (0.1181 inch) |