Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens MSS5MMG

Description
Buzzers Indicator, Internally Driven Magnetic 5V 45 ~ 150mA 2.075kHz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Magnetic 5V 45 ~ 150mA 2.075kHz 85dB @ 5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 458-1405-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1405-ND
Alarms, Buzzers, and Sirens 458-1405-ND
Buzzers Indicator, Internally Driven Magnetic 5V 45 ~ 150mA 2.075kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buzzers Indicator, Internally Driven Magnetic 5V 45 ~ 150mA 2.075kHz 85dB @ 5V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 458-1405-ND
Product Name Alarms, Buzzers, and Sirens
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2075 Hz
Sound Pressure Level 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 5358382P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 42.5 mm (1.67 inch)
View Details
Buzzer/Horn/Alarm - 10687286 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Technology Piezoelectric
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Transducers-External Drive-Electromagnetic - PB-1220PE-12Q - Mallory Sonalert Products, Inc.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Terminations PCPins
View Details
2 suppliers