Ø45*26mm,
China Piezo buzzer manufacturer FBPB4510, FBELE Brand.
| Ningbo Best Group Co., Ltd. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | FBPB4510 |
| Product Name | Piezo Transducer |
| Technology | Piezoelectric |
| Shape | Round |
| Terminations | Leads |
| Diameter / Length | 45 mm (1.77 inch) |
| Depth | 26 mm (1.02 inch) |