Nidec Copal (USA) Corporation Vibration Motor LA6-413A

Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
Description
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Suppliers

Company
Product
Description
Supplier Links
Vibration Motor - LA6-413A - Nidec Copal (USA) Corporation
Torrance, CA, USA
Vibration Motor
LA6-413A
Vibration Motor LA6-413A
Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).

Supplier's Site

Technical Specifications

  Nidec Copal (USA) Corporation
Product Category Industrial Vibrators
Product Number LA6-413A
Product Name Vibration Motor
Power Electric
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - VIBRO1 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Vibration Motor - LA4-458AB - Nidec Copal (USA) Corporation
Nidec Copal (USA) Corporation
Specs
Power Electric
Type Rotary
Speed 10300 rpm
View Details
Portable Concrete Backpack Vibrators -  - Wacker Neuson SE
Specs
Power Other; Air-cooled Single Cylinder 4-Cycle Motor
Type Rotary
Speed 11600 to 14000 rpm
View Details