The PUSB3TB6 series provides ESD protection for ultra high-speed interfaces such as USB 2.0, USB 3.2, SD card 3.0, and Thunderbolt, featuring six integrated rail-to-rail clamping diodes with 0.27 pF line capacitance per channel and ≤0.05 pF matched capacitance between signal pairs. It is housed in a DFN2111-7 (SOT1358-1) leadless SMD package measuring 1.1 mm × 2.1 mm × 0.5 mm, and offers ESD protection up to ±10 kV contact and ±15 kV air discharge per IEC 61000-4-2, level 4. The device supports pass-through signal routing and is suited for portable electronics, smartphones, tablets, TVs, notebooks, and game consoles.
The device is designed to protect high-speed interfaces such as SuperSpeed and Hi - Speed USB combination, Secure Digital (SD) card 3.0 and Thunderbolt interfaces against ElectroStatic Discharge (ESD).
The device includes six high-level ESD protection diode structures for ultra high-speed signal lines and is encapsulated in a DFN2111-7 (SOT1358-1) leadless ultra small Surface-Mounted Device (SMD) plastic package.
All signal lines are protected by a special diode structure offering ultra low line capacitance of only 0.27 pF. These diodes utilize a unique snap-back structure in order to provide protection to downstream components from ESD voltages up to ±10 kV contact exceeding IEC 61000-4-2, level 4.
Features and benefits
Applications
The device is designed for high-speed receiver and transmitter port protection:
ESD Protection Device, 4.8 V, 5.5 V, XSON, 7 RoHS Compliant: Yes
| Nexperia B.V. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors | Circuit Protection Components |
| Product Number | PUSB3TB6AZ | 68Y7991 |
| Product Name | ESD protection for ultra high-speed interfaces | Esd Protection Device, 4.8 V, 5.5 V, Xson, 7 Rohs Compliant Nexperia |
| Mounting / Packaging | SOT1358-1 SOT1358-1 |