Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510A-10 (SOT1176) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients.
Features and benefits
Unidirectional ESD protection for four signal lines
VRWM = 3.3 V device
Extremely low clamping voltage to protect sensitive I/Os
Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP
IEC61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV)
IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured)
Extremely low diode capacitance Cd = 0.29 pF typical at 1.5 V
ESD protection up to ±15 kV according to IEC 61000-4-2
Leadless ultra small DFN2510A-10 (SOT1176) surface mount package
Applications
Cellular handsets and accessories
Portable electronics
Communication systems
Computers and peripherals
USB3.2 and HDMI2.1 data lines
Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510A-10 (SOT1176) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients.
Features and benefits
- Unidirectional ESD protection for four signal lines
- VRWM = 3.3 V device
- Extremely low clamping voltage to protect sensitive I/Os
- Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP
- IEC61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV)
- IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured)
- Extremely low diode capacitance Cd = 0.29 pF typical at 1.5 V
- ESD protection up to ±15 kV according to IEC 61000-4-2
- Leadless ultra small DFN2510A-10 (SOT1176) surface mount package
Applications
- Cellular handsets and accessories
- Portable electronics
- Communication systems
- Computers and peripherals
- USB3.2 and HDMI2.1 data lines