Nexperia B.V. Single USB 2.0 ESD protection to IEC 61000-4-2 level 4 IP4234CZ6,125

Description
The IP4234CZ6 is designed to protect Input/Output (I/O) USB 2.0 ports, that are sensitive to capacitive loads, from being damaged by ElectroStatic Discharge (ESD). The π-filter structure is implemented with a small series resistor to provide the necessary protection to signal and supply components from ESD voltages greater than +-8 kV contact discharge according IEC 61000-4-2, level 4. The ESD protection is independent of the supply voltage due to the rail-to-rail diode architecture being connected to a Zener diode. The IP4234CZ6 is fabricated using monolithic silicon technology and integrates two ultra-low capacitance π-filter ESD protection diodes plus a Zener diode in a miniature 6-lead SOT457 package. Features and benefits Pb-free and RoHS compliant Simple, direct signal routing provides for high speed signal integrity ESD protection compliant to IEC 61000-4-2 level 4, +-8 kV contact discharge Significant reduction in peak clamping and peak residual current Four low input capacitance (2.0 pF typical) rail-to-rail ESD protection diodes Low voltage clamping due to an integrated Zener diode Small 6-lead SO6 (SOT457) package IEC 61000-4-5 15 A Lightning (8/20 us) compliant Applications General-purpose downstream ESD protection high frequency analog signals and high-speed serial data transmission for ports inside: Cellular and PCS mobile handsets PC/Notebook USB2.0/IEEE1394 ports DVI interfaces HDMI interfaces Cordless telephones Wireless data (WAN/LAN) systems PDAs
Request a Quote Datasheet
Description
The IP4234CZ6 is designed to protect Input/Output (I/O) USB 2.0 ports, that are sensitive to capacitive loads, from being damaged by ElectroStatic Discharge (ESD). The π-filter structure is implemented with a small series resistor to provide the necessary protection to signal and supply components from ESD voltages greater than +-8 kV contact discharge according IEC 61000-4-2, level 4. The ESD protection is independent of the supply voltage due to the rail-to-rail diode architecture being connected to a Zener diode. The IP4234CZ6 is fabricated using monolithic silicon technology and integrates two ultra-low capacitance π-filter ESD protection diodes plus a Zener diode in a miniature 6-lead SOT457 package. Features and benefits Pb-free and RoHS compliant Simple, direct signal routing provides for high speed signal integrity ESD protection compliant to IEC 61000-4-2 level 4, +-8 kV contact discharge Significant reduction in peak clamping and peak residual current Four low input capacitance (2.0 pF typical) rail-to-rail ESD protection diodes Low voltage clamping due to an integrated Zener diode Small 6-lead SO6 (SOT457) package IEC 61000-4-5 15 A Lightning (8/20 us) compliant Applications General-purpose downstream ESD protection high frequency analog signals and high-speed serial data transmission for ports inside: Cellular and PCS mobile handsets PC/Notebook USB2.0/IEEE1394 ports DVI interfaces HDMI interfaces Cordless telephones Wireless data (WAN/LAN) systems PDAs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single USB 2.0 ESD protection to IEC 61000-4-2 level 4 - IP4234CZ6,125 - Nexperia B.V.
Nijmegen, Netherlands
Single USB 2.0 ESD protection to IEC 61000-4-2 level 4
IP4234CZ6,125
Single USB 2.0 ESD protection to IEC 61000-4-2 level 4 IP4234CZ6,125
The IP4234CZ6 is designed to protect Input/Output (I/O) USB 2.0 ports, that are sensitive to capacitive loads, from being damaged by ElectroStatic Discharge (ESD). The π-filter structure is implemented with a small series resistor to provide the necessary protection to signal and supply components from ESD voltages greater than +-8 kV contact discharge according IEC 61000-4-2, level 4. The ESD protection is independent of the supply voltage due to the rail-to-rail diode architecture being connected to a Zener diode. The IP4234CZ6 is fabricated using monolithic silicon technology and integrates two ultra-low capacitance π-filter ESD protection diodes plus a Zener diode in a miniature 6-lead SOT457 package. Features and benefits Pb-free and RoHS compliant Simple, direct signal routing provides for high speed signal integrity ESD protection compliant to IEC 61000-4-2 level 4, +-8 kV contact discharge Significant reduction in peak clamping and peak residual current Four low input capacitance (2.0 pF typical) rail-to-rail ESD protection diodes Low voltage clamping due to an integrated Zener diode Small 6-lead SO6 (SOT457) package IEC 61000-4-5 15 A Lightning (8/20 us) compliant Applications General-purpose downstream ESD protection high frequency analog signals and high-speed serial data transmission for ports inside: Cellular and PCS mobile handsets PC/Notebook USB2.0/IEEE1394 ports DVI interfaces HDMI interfaces Cordless telephones Wireless data (WAN/LAN) systems PDAs

The IP4234CZ6 is designed to protect Input/Output (I/O) USB 2.0 ports, that are sensitive to capacitive loads, from being damaged by ElectroStatic Discharge (ESD). The π-filter structure is implemented with a small series resistor to provide the necessary protection to signal and supply components from ESD voltages greater than +-8 kV contact discharge according IEC 61000-4-2, level 4.

The ESD protection is independent of the supply voltage due to the rail-to-rail diode architecture being connected to a Zener diode.

The IP4234CZ6 is fabricated using monolithic silicon technology and integrates two ultra-low capacitance π-filter ESD protection diodes plus a Zener diode in a miniature 6-lead SOT457 package.

Features and benefits

  • Pb-free and RoHS compliant
  • Simple, direct signal routing provides for high speed signal integrity
  • ESD protection compliant to IEC 61000-4-2 level 4, +-8 kV contact discharge
  • Significant reduction in peak clamping and peak residual current
  • Four low input capacitance (2.0 pF typical) rail-to-rail ESD protection diodes
  • Low voltage clamping due to an integrated Zener diode
  • Small 6-lead SO6 (SOT457) package
  • IEC 61000-4-5 15 A Lightning (8/20 us) compliant

Applications

  • General-purpose downstream ESD protection high frequency analog signals and high-speed serial data transmission for ports inside:
    • Cellular and PCS mobile handsets
    • PC/Notebook USB2.0/IEEE1394 ports
    • DVI interfaces
    • HDMI interfaces
    • Cordless telephones
    • Wireless data (WAN/LAN) systems
    • PDAs
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number IP4234CZ6,125
Product Name Single USB 2.0 ESD protection to IEC 61000-4-2 level 4
Mounting / Packaging SOT457 SOT457
Unlock Full Specs
to access all available technical data