Nexperia B.V. ESD protection for ultra high-speed interfaces PUSB3F96X

Description
The device is designed to protect high-speed interfaces such as SuperSpeed USB, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures for ultra high-speed signal lines and is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.5 pF. These diodes utilize a unique snap-back structure in order to provide protection to downstream components from ESD voltages up to ±10 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System ESD protection for USB 2.0 and SuperSpeed USB 3.0, HDMI 2.0, DisplayPort, eSATA and LVDS All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±10 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Line capacitance of only 0.5 pF for each channel Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection:
Request a Quote Datasheet
Description
The device is designed to protect high-speed interfaces such as SuperSpeed USB, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures for ultra high-speed signal lines and is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.5 pF. These diodes utilize a unique snap-back structure in order to provide protection to downstream components from ESD voltages up to ±10 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System ESD protection for USB 2.0 and SuperSpeed USB 3.0, HDMI 2.0, DisplayPort, eSATA and LVDS All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±10 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Line capacitance of only 0.5 pF for each channel Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for ultra high-speed interfaces - PUSB3F96X - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for ultra high-speed interfaces
PUSB3F96X
ESD protection for ultra high-speed interfaces PUSB3F96X
The device is designed to protect high-speed interfaces such as SuperSpeed USB, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures for ultra high-speed signal lines and is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.5 pF. These diodes utilize a unique snap-back structure in order to provide protection to downstream components from ESD voltages up to ±10 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System ESD protection for USB 2.0 and SuperSpeed USB 3.0, HDMI 2.0, DisplayPort, eSATA and LVDS All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±10 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Line capacitance of only 0.5 pF for each channel Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection:

The device is designed to protect high-speed interfaces such as SuperSpeed USB, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD).

The device includes four high-level ESD protection diode structures for ultra high-speed signal lines and is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package.

All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.5 pF. These diodes utilize a unique snap-back structure in order to provide protection to downstream components from ESD voltages up to ±10 kV contact exceeding IEC 61000-4-2, level 4.

Features and benefits

  • System ESD protection for USB 2.0 and SuperSpeed USB 3.0, HDMI 2.0, DisplayPort, eSATA and LVDS
  • All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±10 kV exceeding IEC 61000-4-2, level 4
  • Matched 0.5 mm trace spacing
  • Signal lines with ≤ 0.05 pF matching capacitance between signal pairs
  • Line capacitance of only 0.5 pF for each channel
  • Design-friendly ‘pass-through’ signal routing

Applications

The device is designed for high-speed receiver and transmitter port protection:

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PUSB3F96X
Product Name ESD protection for ultra high-speed interfaces
Mounting / Packaging SOT1176-1 SOT1176-1
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low capacitance bidirectional ESD protection diode array - PESD4USB3BBTBS-QJ - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3HDMI2BA-CZ - Nexperia B.V.
Specs
Mounting / Packaging OL-PCMF3HDMI2BA-C OL-PCMF3HDMI2BA-C
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD2USB30Z - Nexperia B.V.
Specs
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
Fivefold ESD protection diode array - PESD3V3S5UD,125 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details