Nexperia B.V. ESD protection for differential data lines PESD2USB30Z

Description
PESD2USB30 is an ElectroStatic Discharge (ESD) protection device for two differential channels. It is footprint compatible to PCMF2USB30 common mode filters with ESD protection. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. Features and benefits Allows switching between PCMF2USB30 common mode filters with ESD protection and PESD2USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP10). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines
Request a Quote Datasheet
Description
PESD2USB30 is an ElectroStatic Discharge (ESD) protection device for two differential channels. It is footprint compatible to PCMF2USB30 common mode filters with ESD protection. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. Features and benefits Allows switching between PCMF2USB30 common mode filters with ESD protection and PESD2USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP10). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for differential data lines - PESD2USB30Z - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for differential data lines
PESD2USB30Z
ESD protection for differential data lines PESD2USB30Z
PESD2USB30 is an ElectroStatic Discharge (ESD) protection device for two differential channels. It is footprint compatible to PCMF2USB30 common mode filters with ESD protection. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. Features and benefits Allows switching between PCMF2USB30 common mode filters with ESD protection and PESD2USB30 ESD protection in the same footprint. The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line. TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs). Industry-standard Wafer-Level Chip Scale package (WLCSP10). Applications Smartphone, cellular and cordless phone Tablet PC and Mobile Internet Device (MID) USB3.1, USB2.0, HDMI2.0, HDMI1.4 MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI) General-purpose downstream ESD protection for differential data lines

PESD2USB30 is an ElectroStatic Discharge (ESD) protection device for two differential channels.

It is footprint compatible to PCMF2USB30 common mode filters with ESD protection.

The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line.

Features and benefits

  • Allows switching between PCMF2USB30 common mode filters with ESD protection and PESD2USB30 ESD protection in the same footprint.
  • The diodes provide protection to downstream components from ESD voltages up to +/- 15 kV on each signal line.
  • TrEOS process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs).
  • Industry-standard Wafer-Level Chip Scale package (WLCSP10).

Applications

  • Smartphone, cellular and cordless phone
  • Tablet PC and Mobile Internet Device (MID)
  • USB3.1, USB2.0, HDMI2.0, HDMI1.4
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
  • General-purpose downstream ESD protection for differential data lines
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2USB30Z
Product Name ESD protection for differential data lines
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD16VV1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
ESD protection for ultra high-speed interfaces - PUSB3AB6Z - Nexperia B.V.
Specs
Mounting / Packaging SOT1358-1 SOT1358-1
Standards and Certifications RoHS
View Details
2 suppliers
Double ESD protection diode - MMBZ15VCT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details