Ultra low capacitance double rail-to-rail ESD protection device in a leadless ultra small XSON6 SMD plastic package with dimensions 1 × 1.45 × 0.5 mm, designed to protect two high-speed data or high-frequency signal lines from ESD and transient damage. The device integrates two ESD protection channels and an additional diode to ensure protection even without supply voltage, with an input/output-to-grou
Ultra low capacitance double rail-to-rail ElectroStatic Discharge (ESD) protection device in a leadless ultra small SOT886 Surface-Mounted Device (SMD) plastic package.
The device is designed to protect two hi-speed data lines or high-frequency signal lines from the damage caused by ESD and other transients.
PRTR5V0U2F integrates two ultra low capacitance rail-to-rail ESD protection channels and one additional ESD protection diode to ensure signal line protection even if no supply voltage is available.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PRTR5V0U2F,115 |
| Product Name | Ultra low capacitance double rail-to-rail ESD protection |
| Mounting / Packaging | SOT886 SOT886 |