Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE SCHOTTKY 30V 1A SOD323
DIODE SCHOTTKY 30V 1A SOD323
Diode Schottky 30V 1A (DC) Surface Mount SOD-323
DIODE SCHOTTKY 30V 1A SOD323
Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Rectifiers | Diodes | Rectifiers |
Product Number | PMEG3010BEAZ | 1727-PMEG3010BEAZDKR-ND | PMEG3010BEAZ |
Product Name | 1 A low VF MEGA Schottky barrier rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
Rectifier Configuration / Technology | Schottky | ||
Package | SOD-323; SOD323 | ||
RoHS Compliant | RoHS | ||
IR | 0.1500 mA |