Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD523 (SC-79) ultra small plastic SMD package.
Features and benefits
Applications
Diode Schottky 20V 1A (DC) Surface Mount SOD-523
Diode Schottky 20V 1A (DC) Surface Mount SOD-523
Diode Schottky 20V 1A (DC) Surface Mount SOD-523
DIODE SCHOTTKY 20V 1A SOD523
Schottky Diodes & Rectifiers PMEG2010AEB/SC-79/RE
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | PMEG2010AEBF | 1727-PMEG2010AEBFTR-ND | PMEG2010AEBF | PMEG2010AEBF |
| Product Name | 20 V, 1 A low VF MEGA Schottky barrier rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||
| Package | SOD-523; SOD523 SOD523 | SOD-523; SOD-523-2 | ||
| RoHS Compliant | RoHS | |||
| IFSM | 6 amps | |||
| IR | 6.00E-7 mA |