Trench Schottky barrier rectifier encapsulated in a CFP15B (SOT1289B) power and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
100 V, 8 A Schottky barrier rectifier
100 V, 8 A Schottky barrier rectifier
100 V, 8 A Schottky barrier rectifier
Diode Schottky 100V 8A Surface Mount CFP15B
Diode Schottky 100V 8A Surface Mount CFP15B
Diode Schottky 100V 8A Surface Mount CFP15B
DIODE SCHOTTKY 100V 8A CFP15B Product overview: PMEG100T080ELPEZ from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG100T080ELPEZ
PMEG100T080ELPE - 100 V, 8 A low leakage current Trench MEGA Schottky barrier rectifier
DIODE SCHOTTKY 100V 8A CFP15B
| Nexperia B.V. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | PMEG100T080ELPEZ | 2434847P | 1727-PMEG100T080ELPEZCT-ND | 280-PMEG100T080ELPEZ | PMEG100T080ELPEZ | PMEG100T080ELPEZ |
| Product Name | 100 V, 8 A low leakage current Trench Schottky barrier rectifier | Schottky Diodes & Rectifiers | Single Diodes | Schottky 100V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Rectifier Configuration / Technology | Schottky | Schottky | ||||
| Package | SOT1289B SOT1289B | CFP15B | Tape & Reel (TR) | SOT1289B | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| IFSM | 170 amps | |||||
| IR | 1.50E-6 mA |