NPN general purpose transistor in a plastic SOT23 surface-mounted package, rated for a collector-emitter voltage of 40 V and a continuous collector current of 100 mA, with a peak collector current of 200 mA and maximum power dissipation of 250 mW at 25 °C. The PNP complement is PMBS3906. Suitable for general switching and amplification in telephony and professional communication equipment.
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PMBS3906
Features and benefits
Applications
Transistor NPN 0.1A 40V SOT23
Trans GP BJT NPN 40V 0.1A 3Pin TO236AB
Transistor NPN 0.1A 40V SOT23
Small Signal Bipolar Transistor, 0.1A I(C), 40V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
Bipolar (BJT) Transistor NPN 40V 100mA 180MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 40V 100mA 180MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 40V 100mA 180MHz 250mW Surface Mount TO-236AB
PMBS3904 - NPN general purpose transistor TO-236 3-Pin Product overview: PMBS3904,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBS3904,215 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Single Transistor, NPN, 40 V, 180 MHz, 250 mW, 100 mA, 100 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 40 V, 180 MHz, 250 mW, 100 mA, 100 RoHS Compliant: Yes
TRANS NPN 40V 0.1A TO236AB
| Nexperia B.V. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMBS3904,215 | 7258625 | 7258625P | PMBS3904,215 | 1727-5174-1-ND | 276-PMBS3904,215 | 04X6693 | PMBS3904,215 |
| Product Name | 40 V, 100 mA NPN general-purpose transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor | Bipolar (Bjt) Single Transistor, Npn, 40 V, 180 Mhz, 250 Mw, 100 Ma, 100 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; Sot-23 (to-236ab) | SOT23; SOT-23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | |
| IC(max) | 100 milliamps | 100 milliamps | ||||||
| VCEO | 40 volts | 40 volts | ||||||
| PD | 250 milliwatts | |||||||
| TJ | 150 C (302 F) |