Nexperia B.V. 40 V, 6 A NPN high power bipolar transistor PHPT60406NYX

Description
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60406PY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation Applications Power management Load switch Linear mode voltage regulator Backlighting applications Relay replacement Motor drive
Request a Quote Datasheet
Description
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60406PY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation Applications Power management Load switch Linear mode voltage regulator Backlighting applications Relay replacement Motor drive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 V, 6 A NPN high power bipolar transistor - PHPT60406NYX - Nexperia B.V.
Nijmegen, Netherlands
40 V, 6 A NPN high power bipolar transistor
PHPT60406NYX
40 V, 6 A NPN high power bipolar transistor PHPT60406NYX
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60406PY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation Applications Power management Load switch Linear mode voltage regulator Backlighting applications Relay replacement Motor drive

NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.

PNP complement: PHPT60406PY

Features and benefits

  • High thermal power dissipation capability
  • High temperature applications up to 175 °C
  • Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK
  • High energy efficiency due to less heat generation

Applications

  • Power management
  • Load switch
  • Linear mode voltage regulator
  • Backlighting applications
  • Relay replacement
  • Motor drive
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-2259-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2259-1-ND
Single Bipolar Transistors 1727-2259-1-ND
Bipolar (BJT) Transistor NPN 40V 6A 153MHz 1.35W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor NPN 40V 6A 153MHz 1.35W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-2259-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2259-2-ND
Single Bipolar Transistors 1727-2259-2-ND
Bipolar (BJT) Transistor NPN 40V 6A 153MHz 1.35W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor NPN 40V 6A 153MHz 1.35W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-2259-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2259-6-ND
Single Bipolar Transistors 1727-2259-6-ND
Bipolar (BJT) Transistor NPN 40V 6A 153MHz 1.35W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor NPN 40V 6A 153MHz 1.35W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
40 V 6 A SOIC Bipolar Transistor
276-PHPT60406NYX
40 V 6 A SOIC Bipolar Transistor 276-PHPT60406NYX
PHPT60406NY - 40 V, 6 A NPN high power bipolar transistor SOIC 4-Pin Product overview: PHPT60406NYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 6 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 6 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60406NYX can be used for catalog matching and distributor lookup.

PHPT60406NY - 40 V, 6 A NPN high power bipolar transistor SOIC 4-Pin Product overview: PHPT60406NYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 6 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, 6 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60406NYX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHPT60406NYX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHPT60406NYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHPT60406NYX
TRANS NPN 40V 6A LFPAK56 PWRSO8

TRANS NPN 40V 6A LFPAK56 PWRSO8

Supplier's Site
TRANS NPN BIPO 40V 6A 8LFPAK - 554-PHPT60406NYX - Utmel Electronic Limited
Hong Kong, China
TRANS NPN BIPO 40V 6A 8LFPAK
554-PHPT60406NYX
TRANS NPN BIPO 40V 6A 8LFPAK 554-PHPT60406NYX
TRANS NPN BIPO 40V 6A 8LFPAK

TRANS NPN BIPO 40V 6A 8LFPAK

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PHPT60406NYX
Bipolar Transistors - BJT PHPT60406NYX
Bipolar Transistors - BJT 40V 6A NPN high pwr bipolar transistor

Bipolar Transistors - BJT 40V 6A NPN high pwr bipolar transistor

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Bipolar Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PHPT60406NYX 1727-2259-1-ND 276-PHPT60406NYX PHPT60406NYX 554-PHPT60406NYX PHPT60406NYX
Product Name 40 V, 6 A NPN high power bipolar transistor Single Bipolar Transistors 40 V 6 A SOIC Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN BIPO 40V 6A 8LFPAK Bipolar Transistors - BJT
VCEO 40 volts 40 volts
IC(max) 6 milliamps 6000 milliamps
PD 1.35 milliwatts
TJ 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
4 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846BQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers