Nexperia B.V. Extremely low capacitance unidirectional ESD protection diode array PHDMI2FS4Z

Description
Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510A-10 (SOT1176) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 5 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP IEC61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV) IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.29 pF typical at 1.5 V ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176) surface mount package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals HDMI2.1 TMDS/FRL lines
Request a Quote
Description
Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510A-10 (SOT1176) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 5 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP IEC61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV) IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.29 pF typical at 1.5 V ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176) surface mount package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals HDMI2.1 TMDS/FRL lines
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family, housed in a DFN2510A-10 (SOT1176) leadless ultra small SMD plastic package measuring 1.0 x 2.5 x 0.5 mm, designed to protect four signal lines from ESD and transients. It is rated for a reverse standoff voltage of 5 V, with a diode capacitance of 0.29 pF typical at 1.5 V, clamping voltage of 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP, ESD protection up to ±15 kV per IEC 61000-4-2, surge immunity of 8.2 A peak pulse per IEC 61000-4-5, and robustness to 36 A into a 50 Ohm termination per IEC 61000-4-4. It is intended for use in HDMI2.1 TMDS/FRL lines, cellular handsets, portable electronics, communication systems, and computers and peripherals.

Datasheet Summary
Powered by GS/AI

Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family, housed in a DFN2510A-10 (SOT1176) leadless ultra small SMD plastic package measuring 1.0 x 2.5 x 0.5 mm, designed to protect four signal lines from ESD and transients. It is rated for a reverse standoff voltage of 5 V, with a diode capacitance of 0.29 pF typical at 1.5 V, clamping voltage of 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP, ESD protection up to ±15 kV per IEC 61000-4-2, surge immunity of 8.2 A peak pulse per IEC 61000-4-5, and robustness to 36 A into a 50 Ohm termination per IEC 61000-4-4. It is intended for use in HDMI2.1 TMDS/FRL lines, cellular handsets, portable electronics, communication systems, and computers and peripherals.

Suppliers

Company
Product
Description
Supplier Links
Extremely low capacitance unidirectional ESD protection diode array - PHDMI2FS4Z - Nexperia B.V.
Nijmegen, Netherlands
Extremely low capacitance unidirectional ESD protection diode array
PHDMI2FS4Z
Extremely low capacitance unidirectional ESD protection diode array PHDMI2FS4Z
Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510A-10 (SOT1176) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients. Features and benefits Unidirectional ESD protection for four signal lines VRWM = 5 V device Extremely low clamping voltage to protect sensitive I/Os Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP IEC61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV) IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured) Extremely low diode capacitance Cd = 0.29 pF typical at 1.5 V ESD protection up to ±15 kV according to IEC 61000-4-2 Leadless ultra small DFN2510A-10 (SOT1176) surface mount package Applications Cellular handsets and accessories Portable electronics Communication systems Computers and peripherals HDMI2.1 TMDS/FRL lines

Extremely low capacitance unidirectional ElectroStatic Discharge (ESD) protection diode array, part of the TrEOS protection family. This device is housed in a DFN2510A-10 (SOT1176) leadless ultra small Surface-Mounted Device (SMD) plastic package, designed to protect four signal lines from the damage caused by ESD and other transients.

Features and benefits

  • Unidirectional ESD protection for four signal lines
  • VRWM = 5 V device
  • Extremely low clamping voltage to protect sensitive I/Os
  • Extremely low clamping voltage: 2.8 V for 8 A 100 ns TLP and 4.4 V for 16 A 100 ns TLP
  • IEC61000-4-4 robust up to 36 A into a 50 Ohm termination (1.8 kV)
  • IEC 61000-4-5 (surge): IPP = 8.2 A peak pulse (average measured)
  • Extremely low diode capacitance Cd = 0.29 pF typical at 1.5 V
  • ESD protection up to ±15 kV according to IEC 61000-4-2
  • Leadless ultra small DFN2510A-10 (SOT1176) surface mount package

Applications

  • Cellular handsets and accessories
  • Portable electronics
  • Communication systems
  • Computers and peripherals
  • HDMI2.1 TMDS/FRL lines
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PHDMI2FS4Z
Product Name Extremely low capacitance unidirectional ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3S/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
Extremely low capacitance unidirectional ESD protection diode array - PESD5V0C2UMYL - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT883-2 SOT883-2
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD5V5HS-SFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
Ultra low capacitance ESD protection diode - PESD5V0U1UT,215 - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers