Nexperia B.V. ESD protection for in-vehicle networks PESD2CANFD36LU-QF

Description
ESD protection device in a small SOT323 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 36 V Low clamping voltage: VCL= 43 V at IPP = 1 A ESD protection up to 22 kV (IEC 61000-4-2) Low capacitance: Cd = 10 pF Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments 24 V board net / truck systems CAN / CAN-FD FlexRay SENT
Request a Quote Datasheet
Description
ESD protection device in a small SOT323 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 36 V Low clamping voltage: VCL= 43 V at IPP = 1 A ESD protection up to 22 kV (IEC 61000-4-2) Low capacitance: Cd = 10 pF Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments 24 V board net / truck systems CAN / CAN-FD FlexRay SENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2CANFD36LU-QF - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2CANFD36LU-QF
ESD protection for in-vehicle networks PESD2CANFD36LU-QF
ESD protection device in a small SOT323 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 36 V Low clamping voltage: VCL= 43 V at IPP = 1 A ESD protection up to 22 kV (IEC 61000-4-2) Low capacitance: Cd = 10 pF Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments 24 V board net / truck systems CAN / CAN-FD FlexRay SENT

ESD protection device in a small SOT323 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 36 V
  • Low clamping voltage: VCL= 43 V at IPP = 1 A
  • ESD protection up to 22 kV (IEC 61000-4-2)
  • Low capacitance: Cd = 10 pF
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • 24 V board net / truck systems
  • CAN / CAN-FD
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2CANFD36LU-QF
Product Name ESD protection for in-vehicle networks
Mounting / Packaging SOT323 SOT323
Unlock Full Specs
to access all available technical data