Nexperia B.V. ESD protection for high-speed interfaces PESD4USB5U-TTSAX

Description
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1165D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.5 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.4 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing AEC-Q101 qualified Applications Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for high-speed interfaces - PESD4USB5U-TTSAX - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for high-speed interfaces
PESD4USB5U-TTSAX
ESD protection for high-speed interfaces PESD4USB5U-TTSAX
This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1165D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.5 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.4 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing AEC-Q101 qualified Applications Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS

This unidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deserializer (SerDes) against ElectroStatic Discharge (ESD).

The device is encapsulated in a leadless small DFN2510D-10 (SOT1165D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605.

Features and benefits

  • System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS
  • Line capacitance of only 0.5 pF for each channel
  • Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.4 Ω
  • ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605)
  • Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI
  • Design-friendly ‘pass-through’ signal routing
  • AEC-Q101 qualified

Applications

  • Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, FPD-Link, LVDS
Supplier's Site Datasheet
Esd Diode, Aec-Q101, 5V, Dfn2510D-10 Rohs Compliant Nexperia - 57AJ0275 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, Aec-Q101, 5V, Dfn2510D-10 Rohs Compliant Nexperia
57AJ0275
Esd Diode, Aec-Q101, 5V, Dfn2510D-10 Rohs Compliant Nexperia 57AJ0275
ESD DIODE, AEC-Q101, 5V, DFN2510D-10 ROHS COMPLIANT: YES

ESD DIODE, AEC-Q101, 5V, DFN2510D-10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD4USB5U-TTSAX 57AJ0275
Product Name ESD protection for high-speed interfaces Esd Diode, Aec-Q101, 5V, Dfn2510D-10 Rohs Compliant Nexperia
Mounting / Packaging SOT1165D
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for In-vehicle networks - PESD2CANFD24U-TR - Nexperia B.V.
Specs
Mounting / Packaging SOT23
Standards and Certifications RoHS
Capacitance 3.2 pF
View Details
3 suppliers
ESD protection for ultra high-speed interfaces - PUSB3FA2Z - Nexperia B.V.
Specs
Mounting / Packaging SOT1176-1
Standards and Certifications RoHS
Capacitance 0.1700 pF
View Details
2 suppliers
ESD protection for high-speed interfaces - PESD4USB5UTBS-QJ - Nexperia B.V.
Specs
Mounting / Packaging SOT1176D
Standards and Certifications RoHS
View Details
Specs
Mounting / Packaging SOT1166-1
Standards and Certifications RoHS
View Details