Nexperia B.V. ESD protection for ultra high-speed interfaces PUSB3FA2Z

Description
The device is designed to protect high-speed interfaces such as SuperSpeed USB 3.1 at 10 Gbps, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes a high-level ESD protection diode structure protecting sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.2 pF maximum. These diodes utilize a snapback structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.1 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.2 pF maximum for each channel Outstanding system protection: extremely deep snapback combined with dynamic resistance of only 0.4 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet
Description
The device is designed to protect high-speed interfaces such as SuperSpeed USB 3.1 at 10 Gbps, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes a high-level ESD protection diode structure protecting sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.2 pF maximum. These diodes utilize a snapback structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.1 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.2 pF maximum for each channel Outstanding system protection: extremely deep snapback combined with dynamic resistance of only 0.4 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for ultra high-speed interfaces - PUSB3FA2Z - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for ultra high-speed interfaces
PUSB3FA2Z
ESD protection for ultra high-speed interfaces PUSB3FA2Z
The device is designed to protect high-speed interfaces such as SuperSpeed USB 3.1 at 10 Gbps, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes a high-level ESD protection diode structure protecting sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.2 pF maximum. These diodes utilize a snapback structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.1 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.2 pF maximum for each channel Outstanding system protection: extremely deep snapback combined with dynamic resistance of only 0.4 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles

The device is designed to protect high-speed interfaces such as SuperSpeed USB 3.1 at 10 Gbps, High-Definition Multimedia Interface (HDMI), DisplayPort, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD).

The device includes a high-level ESD protection diode structure protecting sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package.

All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.2 pF maximum. These diodes utilize a snapback structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4.

Features and benefits

  • System-level ESD protection for USB 2.0 and SuperSpeed USB 3.1 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS
  • Line capacitance of only 0.2 pF maximum for each channel
  • Outstanding system protection: extremely deep snapback combined with dynamic resistance of only 0.4 Ω
  • All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4
  • Matched 0.5 mm trace spacing
  • Signal lines with ≤ 0.05 pF matching capacitance between signal pairs
  • Design-friendly ‘pass-through’ signal routing

Applications

The device is designed for high-speed receiver and transmitter port protection:

  • Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices
  • TVs and monitors
  • DVD recorders and players
  • Notebooks, main board graphic cards and ports
  • Set-top boxes and game consoles
Supplier's Site Datasheet
Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia - 65AC6260 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia
65AC6260
Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia 65AC6260
ESD PROTECTION DIODE, DFN2510A; Clamping Voltage Vc Max:5V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:1.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, DFN2510A; Clamping Voltage Vc Max:5V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:1.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PUSB3FA2Z 65AC6260
Product Name ESD protection for ultra high-speed interfaces Esd Protection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia
Mounting / Packaging SOT1176-1 SOT1176-1
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for 48V lines - PESD48VV2BTR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD15VL1BA/S911,115 - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
ESD protection diode - PESD5V0S1UB,115 - Nexperia B.V.
Specs
Mounting / Packaging SOD523 SOD523
Standards and Certifications RoHS
View Details
Ultra low capacitance ESD protection array - NUP1301U,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details