ESD protection device in a small SOT23 surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge (ESD) and other transients. It has a reverse stand-off voltage of 36 V, a clamping voltage of 47 V at 16 A, and low capacitance of 10 pF. The device provides ESD protection up to 22 kV (IEC 61000-4-2) and is qualified according to AEC-Q101 for automotive applications. It is intended for use with CAN, CAN-FD, FlexRay, and SENT bus systems in 24 V board net and truck systems.
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
Applications
ESD protection for in-vehicle network lines in automotive environments
BIPOLAR DISCRETES ROHS COMPLIANT: YES
| Nexperia B.V. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors | Circuit Protection Components |
| Product Number | PESD2CANFD36LT-QR | 50AK6591 |
| Product Name | ESD protection for in-vehicle networks | Bipolar Discretes Rohs Compliant Nexperia |
| Mounting / Packaging | SOT23 SOT23 |