Nexperia B.V. ESD protection for in-vehicle networks PESD2CANFD24VU-QX

Description
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Description
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge and other transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 33 V at 1 A peak pulse current, and low capacitance of 6 pF. The device provides ESD protection up to 23 kV according to IEC 61000-4-2 and up to 23 kV according to ISO 10605 with 150 pF capacitance and 330 Ω resistance. It operates with a junction temperature up to 175 °C and is qualified to AEC-Q101 for automotive applications. It is suitable for CAN-FD, CAN, FlexRay, and SENT bus lines.

Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge and other transients. It has a reverse stand-off voltage of 24 V, a clamping voltage of 33 V at 1 A peak pulse current, and low capacitance of 6 pF. The device provides ESD protection up to 23 kV according to IEC 61000-4-2 and up to 23 kV according to ISO 10605 with 150 pF capacitance and 330 Ω resistance. It operates with a junction temperature up to 175 °C and is qualified to AEC-Q101 for automotive applications. It is suitable for CAN-FD, CAN, FlexRay, and SENT bus lines.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2CANFD24VU-QX - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2CANFD24VU-QX
ESD protection for in-vehicle networks PESD2CANFD24VU-QX
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL= 33 V at IPP = 1 A
  • ESD protection up to 23 kV (IEC 61000-4-2)
  • Low capacitance: Cd = 6 pF
  • ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2CANFD24VU-QX
Product Name ESD protection for in-vehicle networks
Mounting / Packaging SOT323 SOT323
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for high-speed interfaces - PESD4USB3U-TTSX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD18VF1BSF/S71YL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD27V-QCZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8009 SOT8009
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for ultra high-speed interfaces - IP4294CZ10-TBR,115 - Nexperia B.V.
Specs
Mounting / Packaging SOT1176-1 SOT1176-1
Standards and Certifications RoHS
View Details