Nexperia B.V. ESD protection for differential data lines PESD2USB3B/CZ

Description
ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are footprint compatible to PCMFxUSB3B/C common mode filters with ESD protection. Diodes provide protection to downstream components from ESD voltages up to ±20 kV on each signal line. Table 1.Product overview Type Number - Number of channels - Package name PESD1USB3B/C 1 WLCSP5 PESD2USB3B/C 2 WLCSP10 PESD3USB3B/C 3 WLCSP15 Features and benefits Allows switching between PCMFxUSB3B/C common mode filters with ESD protection and PESDxUSB3B/C ESD protection in the same footprint TrEOS protection process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs) ESD protection for one, two and three differential channels up to ±20 kV contact discharge according to IEC 61000-4-2 Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Bidirectional for audio line option Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose downstream ESD protection for differential data lines Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet
Description
ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are footprint compatible to PCMFxUSB3B/C common mode filters with ESD protection. Diodes provide protection to downstream components from ESD voltages up to ±20 kV on each signal line. Table 1.Product overview Type Number - Number of channels - Package name PESD1USB3B/C 1 WLCSP5 PESD2USB3B/C 2 WLCSP10 PESD3USB3B/C 3 WLCSP15 Features and benefits Allows switching between PCMFxUSB3B/C common mode filters with ESD protection and PESDxUSB3B/C ESD protection in the same footprint TrEOS protection process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs) ESD protection for one, two and three differential channels up to ±20 kV contact discharge according to IEC 61000-4-2 Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Bidirectional for audio line option Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose downstream ESD protection for differential data lines Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for differential data lines - PESD2USB3B/CZ - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for differential data lines
PESD2USB3B/CZ
ESD protection for differential data lines PESD2USB3B/CZ
ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are footprint compatible to PCMFxUSB3B/C common mode filters with ESD protection. Diodes provide protection to downstream components from ESD voltages up to ±20 kV on each signal line. Table 1.Product overview Type Number - Number of channels - Package name PESD1USB3B/C 1 WLCSP5 PESD2USB3B/C 2 WLCSP10 PESD3USB3B/C 3 WLCSP15 Features and benefits Allows switching between PCMFxUSB3B/C common mode filters with ESD protection and PESDxUSB3B/C ESD protection in the same footprint TrEOS protection process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs) ESD protection for one, two and three differential channels up to ±20 kV contact discharge according to IEC 61000-4-2 Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Bidirectional for audio line option Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose downstream ESD protection for differential data lines Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)

ElectroStatic Discharge (ESD) protection for one, two and three differential channels.

The devices are footprint compatible to PCMFxUSB3B/C common mode filters with ESD protection.

Diodes provide protection to downstream components from ESD voltages up to ±20 kV on each signal line.

Table 1.Product overview

Type Number

-

Number of channels

-

Package name

PESD1USB3B/C

1

WLCSP5

PESD2USB3B/C

2

WLCSP10

PESD3USB3B/C

3

WLCSP15

Features and benefits

  • Allows switching between PCMFxUSB3B/C common mode filters with ESD protection and PESDxUSB3B/C ESD protection in the same footprint
  • TrEOS protection process for very high system-level ESD robustness: superior protection of sensitive Systems on Chips (SoCs)
  • ESD protection for one, two and three differential channels up to ±20 kV contact discharge according to IEC 61000-4-2
  • Industry-standard WLCSP5, 10 and 15 packages for smallest footprint
  • Bidirectional for audio line option

Applications

  • Smartphone, cellular and cordless phone
  • USB3.2, USB2.0, HDMI2.0, HDMI1.4
  • General-purpose downstream ESD protection for differential data lines
  • Tablet PC and Mobile Internet Device (MID)
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2USB3B/CZ
Product Name ESD protection for differential data lines
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD2CANFD27VQC-QZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8009 SOT8009
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB3U-TTSX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD1USB3B/CX - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
Ultra low capacitance quadruple rail-to-rail ESD protection - PRTR5V0U4D-QH - Nexperia B.V.
Specs
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details