Nexperia B.V. Dual USB 2.0 integrated ESD protection IP4220CZ6F

Description
The IP4220CZ6 is designed to protect I/O lines sensitive to capacitive load, such as USB 2.0, Ethernet, Digital Video Interface (DVI) and so on, from damage due to ElectroStatic Discharge (ESD). It incorporates four pairs of ultra low capacitance rail-to-rail ESD protection diodes plus a Zener diode to provide protection to signal and supply components from ESD voltages up to ±8 kV contact discharge. Protection is supply voltage independent due to the rail-to-rail diodes being connected to the Zener diode. The device is encapsulated in a small 6-lead SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) ESD protection up to ±8 kV contact discharge; IEC 61000-4-2, level 4 compliant Four pairs of ultra low input capacitance (CI = 1 pF) ESD rail-to-rail protection diodes Low voltage clamping due to integrated Zener diode Small 6-lead TSOP6 (SOT457) SMD package Applications General-purpose downstream ESD protection for high-frequency analog signal ports and high-speed serial data transmission ports in: Cellular phone and Personal Communication System (PCS) mobile handsets PC/notebook USB 2.0/IEEE1394 ports DVI Cordless telephones Wireless data (WAN/LAN) systems Mobile Internet Devices (MID) Portable media Players (PMP) High-Definition Multimedia Interface (HDMI)
Request a Quote Datasheet
Description
The IP4220CZ6 is designed to protect I/O lines sensitive to capacitive load, such as USB 2.0, Ethernet, Digital Video Interface (DVI) and so on, from damage due to ElectroStatic Discharge (ESD). It incorporates four pairs of ultra low capacitance rail-to-rail ESD protection diodes plus a Zener diode to provide protection to signal and supply components from ESD voltages up to ±8 kV contact discharge. Protection is supply voltage independent due to the rail-to-rail diodes being connected to the Zener diode. The device is encapsulated in a small 6-lead SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) ESD protection up to ±8 kV contact discharge; IEC 61000-4-2, level 4 compliant Four pairs of ultra low input capacitance (CI = 1 pF) ESD rail-to-rail protection diodes Low voltage clamping due to integrated Zener diode Small 6-lead TSOP6 (SOT457) SMD package Applications General-purpose downstream ESD protection for high-frequency analog signal ports and high-speed serial data transmission ports in: Cellular phone and Personal Communication System (PCS) mobile handsets PC/notebook USB 2.0/IEEE1394 ports DVI Cordless telephones Wireless data (WAN/LAN) systems Mobile Internet Devices (MID) Portable media Players (PMP) High-Definition Multimedia Interface (HDMI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual USB 2.0 integrated ESD protection - IP4220CZ6F - Nexperia B.V.
Nijmegen, Netherlands
Dual USB 2.0 integrated ESD protection
IP4220CZ6F
Dual USB 2.0 integrated ESD protection IP4220CZ6F
The IP4220CZ6 is designed to protect I/O lines sensitive to capacitive load, such as USB 2.0, Ethernet, Digital Video Interface (DVI) and so on, from damage due to ElectroStatic Discharge (ESD). It incorporates four pairs of ultra low capacitance rail-to-rail ESD protection diodes plus a Zener diode to provide protection to signal and supply components from ESD voltages up to ±8 kV contact discharge. Protection is supply voltage independent due to the rail-to-rail diodes being connected to the Zener diode. The device is encapsulated in a small 6-lead SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) ESD protection up to ±8 kV contact discharge; IEC 61000-4-2, level 4 compliant Four pairs of ultra low input capacitance (CI = 1 pF) ESD rail-to-rail protection diodes Low voltage clamping due to integrated Zener diode Small 6-lead TSOP6 (SOT457) SMD package Applications General-purpose downstream ESD protection for high-frequency analog signal ports and high-speed serial data transmission ports in: Cellular phone and Personal Communication System (PCS) mobile handsets PC/notebook USB 2.0/IEEE1394 ports DVI Cordless telephones Wireless data (WAN/LAN) systems Mobile Internet Devices (MID) Portable media Players (PMP) High-Definition Multimedia Interface (HDMI)

The IP4220CZ6 is designed to protect I/O lines sensitive to capacitive load, such as USB 2.0, Ethernet, Digital Video Interface (DVI) and so on, from damage due to ElectroStatic Discharge (ESD). It incorporates four pairs of ultra low capacitance rail-to-rail ESD protection diodes plus a Zener diode to provide protection to signal and supply components from ESD voltages up to ±8 kV contact discharge. Protection is supply voltage independent due to the rail-to-rail diodes being connected to the Zener diode. The device is encapsulated in a small 6-lead SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen
  • and antimony (Dark Green compliant)
  • ESD protection up to ±8 kV contact discharge; IEC 61000-4-2, level 4 compliant
  • Four pairs of ultra low input capacitance (CI = 1 pF) ESD rail-to-rail protection diodes
  • Low voltage clamping due to integrated Zener diode
  • Small 6-lead TSOP6 (SOT457) SMD package

Applications

General-purpose downstream ESD protection for high-frequency analog signal ports and high-speed serial data transmission ports in:

  • Cellular phone and Personal Communication System (PCS) mobile handsets
  • PC/notebook USB 2.0/IEEE1394 ports
  • DVI
  • Cordless telephones
  • Wireless data (WAN/LAN) systems
  • Mobile Internet Devices (MID)
  • Portable media Players (PMP)
  • High-Definition Multimedia Interface (HDMI)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number IP4220CZ6F
Product Name Dual USB 2.0 integrated ESD protection
Mounting / Packaging SOT457 SOT457
Unlock Full Specs
to access all available technical data

Similar Products

Very low capacitance high voltage bidirectional ESD protection diode - PESD27VV1BSFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
 - PESD12VSA-LYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD1USB3SZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details