Nexperia B.V. ESD protection for in-vehicle networks PESD2CANFD72VT-QR

Description
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 72 V Low capacitance: Cd = 3.4 pF ESD protection up to 15 kV (contact discharge; C = 150 pF, R = 330 Ω) ISO 7637-2 pulse 3a/3b = -300 V / +300 V ISO 7637-2 pulse 2a = +100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments Designed for use in electric and hybrid vehicles with 48V board net CAN / CAN-FD FlexRay SENT
Request a Quote Datasheet
Description
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 72 V Low capacitance: Cd = 3.4 pF ESD protection up to 15 kV (contact discharge; C = 150 pF, R = 330 Ω) ISO 7637-2 pulse 3a/3b = -300 V / +300 V ISO 7637-2 pulse 2a = +100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments Designed for use in electric and hybrid vehicles with 48V board net CAN / CAN-FD FlexRay SENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2CANFD72VT-QR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2CANFD72VT-QR
ESD protection for in-vehicle networks PESD2CANFD72VT-QR
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 72 V Low capacitance: Cd = 3.4 pF ESD protection up to 15 kV (contact discharge; C = 150 pF, R = 330 Ω) ISO 7637-2 pulse 3a/3b = -300 V / +300 V ISO 7637-2 pulse 2a = +100 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments Designed for use in electric and hybrid vehicles with 48V board net CAN / CAN-FD FlexRay SENT

ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 72 V
  • Low capacitance: Cd = 3.4 pF
  • ESD protection up to 15 kV (contact discharge; C = 150 pF, R = 330 Ω)
  • ISO 7637-2 pulse 3a/3b = -300 V / +300 V
  • ISO 7637-2 pulse 2a = +100 V
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • Designed for use in electric and hybrid vehicles with 48V board net
  • CAN / CAN-FD
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2CANFD72VT-QR
Product Name ESD protection for in-vehicle networks
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data