Nexperia B.V. Common-mode EMI filter for differential channels with integrated ESD protection PCMF2USB3SZ

Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Table 1.Product overview Type number - Number of channels - Package Name PCMF1USB3S 1 WLCSP5 PCMF2USB3S 2 WLCSP10 PCMF3USB3S 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet
Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Table 1.Product overview Type number - Number of channels - Package Name PCMF1USB3S 1 WLCSP5 PCMF2USB3S 2 WLCSP10 PCMF3USB3S 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3SZ - Nexperia B.V.
Nijmegen, Netherlands
Common-mode EMI filter for differential channels with integrated ESD protection
PCMF2USB3SZ
Common-mode EMI filter for differential channels with integrated ESD protection PCMF2USB3SZ
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Table 1.Product overview Type number - Number of channels - Package Name PCMF1USB3S 1 WLCSP5 PCMF2USB3S 2 WLCSP10 PCMF3USB3S 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)

Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.

Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.

Table 1.Product overview

Type number

-

Number of channels

-

Package Name

PCMF1USB3S

1

WLCSP5

PCMF2USB3S

2

WLCSP10

PCMF3USB3S

3

WLCSP15

Features and benefits

  • One, two and three differential channels common-mode EMI filter with integrated ESD protection
  • Superior common-mode suppression over a wide frequency range
  • Extremely high symmetry between line pairs
  • ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2
  • Superior RF performance compared to other integrated filters or discrete filters with external ESD protection
  • Industry-standard WLCSP5, 10 and 15 packages for smallest footprint

Applications

  • Smartphone, cellular and cordless phone
  • USB3.2, USB2.0, HDMI2.0, HDMI1.4
  • General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
  • Tablet PC and Mobile Internet Device (MID)
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PCMF2USB3SZ
Product Name Common-mode EMI filter for differential channels with integrated ESD protection
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low capacitance bidirectional ESD protection diode array - PESD4USB3BBTBR-QZ - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1176-2 SOT1176-2
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD36VV2BT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD24V-QBZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8015 SOT8015
Standards and Certifications RoHS
View Details
2 suppliers
Extremely low capacitance bidirectional ESD protection diode array - PHDMI2BB4Z - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1176-2 SOT1176-2
Standards and Certifications RoHS
View Details