Nexperia B.V. ESD protection for in-vehicle networks PESD2CANFD36VT-QR

Description
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 36 V Low clamping voltage: VCL= 45 V at IPP = 1 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments 24 V board net / truck systems CAN / CAN-FD FlexRay SENT
Request a Quote
Description
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 36 V Low clamping voltage: VCL= 45 V at IPP = 1 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments 24 V board net / truck systems CAN / CAN-FD FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 surface-mounted plastic package, measuring 2.9 mm by 1.3 mm by 1 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge and other transients. It has a reverse stand-off voltage of 36 V, a clamping voltage of 45 V at 1 A, and provides ESD protection up to 20 kV per IEC 61000-4-2, with a low capacitance of 6 pF. The device is qualified to AEC-Q101 and intended for use in automotive environments, supporting CAN, CAN-FD, FlexRay, and SENT bus lines.

Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 surface-mounted plastic package, measuring 2.9 mm by 1.3 mm by 1 mm, designed to protect two automotive in-vehicle network bus lines from ElectroStatic Discharge and other transients. It has a reverse stand-off voltage of 36 V, a clamping voltage of 45 V at 1 A, and provides ESD protection up to 20 kV per IEC 61000-4-2, with a low capacitance of 6 pF. The device is qualified to AEC-Q101 and intended for use in automotive environments, supporting CAN, CAN-FD, FlexRay, and SENT bus lines.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2CANFD36VT-QR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2CANFD36VT-QR
ESD protection for in-vehicle networks PESD2CANFD36VT-QR
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 36 V Low clamping voltage: VCL= 45 V at IPP = 1 A ESD protection up to 20 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments 24 V board net / truck systems CAN / CAN-FD FlexRay SENT

ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 36 V
  • Low clamping voltage: VCL= 45 V at IPP = 1 A
  • ESD protection up to 20 kV (IEC 61000-4-2)
  • Low capacitance: Cd = 6 pF
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • 24 V board net / truck systems
  • CAN / CAN-FD
  • FlexRay
  • SENT
Supplier's Site Datasheet
Esd Protection Device, 36V, Sot23 Rohs Compliant Nexperia - 38AK6631 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 36V, Sot23 Rohs Compliant Nexperia
38AK6631
Esd Protection Device, 36V, Sot23 Rohs Compliant Nexperia 38AK6631
ESD PROTECTION DEVICE, 36V, SOT23 ROHS COMPLIANT: YES

ESD PROTECTION DEVICE, 36V, SOT23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD2CANFD36VT-QR 38AK6631
Product Name ESD protection for in-vehicle networks Esd Protection Device, 36V, Sot23 Rohs Compliant Nexperia
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Ultra low capacitance quadruple rail-to-rail ESD protection - PRTR5V0U4D,125 - Nexperia B.V.
Specs
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
Very low clamping bidirectional ESD protection diode - PESD3V3HS2-SFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
 - PESD5V5HS-SFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5BTBS-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details