Very low clamping bidirectional ESD protection diode designed to safeguard one signal line from electrostatic discharge and transient events, housed in a DSN0603-2 (SOD962-2) leadless SMD package measuring 0.6 mm x 0.3 mm x 0.3 mm. The device offers bidirectional protection with a reverse standoff voltage of ±3.3 V, a diode capacitance of 0.8 pF at 1 MHz, and ESD protection up to ±18 kV per IEC 61000-4-2, with a peak pulse current rating of 11 A for an 8/20 µs waveform. It operates across an ambient temperature range of -40 °C to 125 °C and is suitable for use in cellular handsets, portable electronics, communication systems, and computers.
Extremely low clamping low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, which is part of the TrEOS protection family. The device is housed in a DSN0603-2 (SOD962-2) leadless ultra small Surface-Mounted Device (SMD) package designed to protect one signal line from damage caused by ESD and other transients.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PESD3V3HS2-SFYL |
| Product Name | Very low clamping bidirectional ESD protection diode |
| Mounting / Packaging | SOD962-2 SOD962-2 |