Nexperia B.V. ESD protection for In-vehicle networks PESD2CANFD27U-TR

Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 34 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 4.0 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 34 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 4.0 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 (TO-236AB) surface-mounted plastic package (2.9 mm × 1.3 mm × 1 mm) designed to protect two automotive in-vehicle network bus lines from electrostatic discharge and other transients. Reverse stand-off voltage is 27 V, with a clamping voltage of 34 V at 1 A peak pulse current. Ultra-low capacitance is 4.0 pF. It provides ESD protection up to 15 kV (IEC 61000-4-2) and up to 15 kV (ISO 10605; C = 150 pF, R = 330 Ω). Junction temperature rating is 175 °C, with an ambient operating range from -55 °C to 175 °C. AEC-Q101 qualified for automotive applications. Suitable for CAN-FD, CAN, FlexRay, and SENT bus lines.

Datasheet Summary
Powered by GS/AI

ESD protection device in a small SOT23 (TO-236AB) surface-mounted plastic package (2.9 mm × 1.3 mm × 1 mm) designed to protect two automotive in-vehicle network bus lines from electrostatic discharge and other transients. Reverse stand-off voltage is 27 V, with a clamping voltage of 34 V at 1 A peak pulse current. Ultra-low capacitance is 4.0 pF. It provides ESD protection up to 15 kV (IEC 61000-4-2) and up to 15 kV (ISO 10605; C = 150 pF, R = 330 Ω). Junction temperature rating is 175 °C, with an ambient operating range from -55 °C to 175 °C. AEC-Q101 qualified for automotive applications. Suitable for CAN-FD, CAN, FlexRay, and SENT bus lines.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD2CANFD27U-TR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD2CANFD27U-TR
ESD protection for In-vehicle networks PESD2CANFD27U-TR
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL= 34 V at IPP = 1 A ESD protection up to 15 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 4.0 pF ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 27 V
  • Low clamping voltage: VCL= 34 V at IPP = 1 A
  • ESD protection up to 15 kV (IEC 61000-4-2)
  • Ultra low capacitance: Cd = 4.0 pF
  • ESD protection up to 15 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • AEC-Q101 qualified

Applications

ESD protection for In-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet
Esd Protection Device, 27V, Sot-23 Rohs Compliant Nexperia - 71AH5393 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 27V, Sot-23 Rohs Compliant Nexperia
71AH5393
Esd Protection Device, 27V, Sot-23 Rohs Compliant Nexperia 71AH5393
ESD PROTECTION DEVICE, 27V, SOT-23 ROHS COMPLIANT: YES

ESD PROTECTION DEVICE, 27V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD2CANFD27U-TR 71AH5393
Product Name ESD protection for In-vehicle networks Esd Protection Device, 27V, Sot-23 Rohs Compliant Nexperia
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for in-vehicle networks - PESD24VV2BAT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2IVN24T-Q/GR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Very low clamping bidirectional ESD protection diode - PESD3V3L1BSFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details
 - PESD12VS2UQ/S911,X - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details