Nexperia B.V. ESD protection for In-vehicle networks PESD2CANFD24V-TR

Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote Datasheet
Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for In-vehicle networks - PESD2CANFD24V-TR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for In-vehicle networks
PESD2CANFD24V-TR
ESD protection for In-vehicle networks PESD2CANFD24V-TR
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C AEC-Q101 qualified Applications ESD protection for In-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL= 33 V at IPP = 1 A
  • ESD protection up to 23 kV (IEC 61000-4-2)
  • Low capacitance: Cd = 6 pF
  • ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • AEC-Q101 qualified

Applications

ESD protection for In-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet
Esd Protection Dev, Aec-Q101, 24V, Sot-23 Rohs Compliant Nexperia - 67AH3149 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Dev, Aec-Q101, 24V, Sot-23 Rohs Compliant Nexperia
67AH3149
Esd Protection Dev, Aec-Q101, 24V, Sot-23 Rohs Compliant Nexperia 67AH3149
ESD PROTECTION DEV, AEC-Q101, 24V, SOT-23 ROHS COMPLIANT: YES

ESD PROTECTION DEV, AEC-Q101, 24V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Circuit Protection - ESD Protection Devices - PESD2CANFD24V-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - ESD Protection Devices
PESD2CANFD24V-TR
Circuit Protection - ESD Protection Devices PESD2CANFD24V-TR
Circuit Protection - ESD Protection Devices

Circuit Protection - ESD Protection Devices

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components Electrostatic Discharge (ESD) Suppressors
Product Number PESD2CANFD24V-TR 67AH3149 PESD2CANFD24V-TR
Product Name ESD protection for In-vehicle networks Esd Protection Dev, Aec-Q101, 24V, Sot-23 Rohs Compliant Nexperia Circuit Protection - ESD Protection Devices
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low capacitance bidirectional ESD protection diode array - PESD4USB5BBTTS-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD2USB30Z - Nexperia B.V.
Specs
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
Ultra low capacitance bidirectional fivefold ESD protection array - PESD5V0U5BF,115 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT886 SOT886
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2IVN27-TR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details