Nexperia B.V. ESD protection for in-vehicle networks PESD2CAN24T-QR

Description
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V High Surge Current robustness; IEC 61000-4-5 (surge); Ipp = 5.3 A at tp = 8/20 µs Low clamping voltage: VCL = 30 V at Ipp = 1 A Low capacitance: Cd = 16 pF ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; contact discharge; C = 330 pF, R = 330 Ω) ISO 7637-2 pulse 3a/3b = -220 V / +150 V ISO 7637-2 pulse 2a = +85 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN bus protection Automotive applications
Request a Quote Datasheet
Description
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V High Surge Current robustness; IEC 61000-4-5 (surge); Ipp = 5.3 A at tp = 8/20 µs Low clamping voltage: VCL = 30 V at Ipp = 1 A Low capacitance: Cd = 16 pF ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; contact discharge; C = 330 pF, R = 330 Ω) ISO 7637-2 pulse 3a/3b = -220 V / +150 V ISO 7637-2 pulse 2a = +85 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN bus protection Automotive applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2CAN24T-QR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2CAN24T-QR
ESD protection for in-vehicle networks PESD2CAN24T-QR
ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V High Surge Current robustness; IEC 61000-4-5 (surge); Ipp = 5.3 A at tp = 8/20 µs Low clamping voltage: VCL = 30 V at Ipp = 1 A Low capacitance: Cd = 16 pF ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605; contact discharge; C = 330 pF, R = 330 Ω) ISO 7637-2 pulse 3a/3b = -220 V / +150 V ISO 7637-2 pulse 2a = +85 V Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN bus protection Automotive applications

ESD protection device in a small SOT23 Surface-Mounted Device (SMD) plastic package, designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • High Surge Current robustness; IEC 61000-4-5 (surge); Ipp = 5.3 A at tp = 8/20 µs
  • Low clamping voltage: VCL = 30 V at Ipp = 1 A
  • Low capacitance: Cd = 16 pF
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • ESD protection up to 30 kV (ISO 10605; contact discharge; C = 330 pF, R = 330 Ω)
  • ISO 7637-2 pulse 3a/3b = -220 V / +150 V
  • ISO 7637-2 pulse 2a = +85 V
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • CAN bus protection
  • Automotive applications
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2CAN24T-QR
Product Name ESD protection for in-vehicle networks
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for ultra high-speed interfaces - IP4283CZ10-TBA,115 - Nexperia B.V.
Specs
Mounting / Packaging SOT1165-1 SOT1165-1
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3S/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
Low capacitance bidirectional single line ESD protection diode - MMBZ27VZLS-QYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details
ESD protection diode - PESD3V3F2UTR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers