Nexperia B.V. ESD protection for in-vehicle networks PESD1IVN27U-QX

Description
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, designed to protect automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL = 36 V at IPP = 3 A ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605: C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM = 1 nA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive enviroments CAN LIN FlexRay SENT
Request a Quote Datasheet
Description
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, designed to protect automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL = 36 V at IPP = 3 A ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605: C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM = 1 nA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive enviroments CAN LIN FlexRay SENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD1IVN27U-QX - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD1IVN27U-QX
ESD protection for in-vehicle networks PESD1IVN27U-QX
ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, designed to protect automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 27 V Low clamping voltage: VCL = 36 V at IPP = 3 A ESD protection up to 30 kV (IEC 61000-4-2) ESD protection up to 30 kV (ISO 10605: C = 330 pF, R = 330 Ω) ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V Ultra low leakage current: IRM = 1 nA Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive enviroments CAN LIN FlexRay SENT

ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, designed to protect automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 27 V
  • Low clamping voltage: VCL = 36 V at IPP = 3 A
  • ESD protection up to 30 kV (IEC 61000-4-2)
  • ESD protection up to 30 kV (ISO 10605: C = 330 pF, R = 330 Ω)
  • ISO 7637-3: Pulse a: VS = -150 V / Pulse b: VS = +100 V
  • Ultra low leakage current: IRM = 1 nA
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive enviroments

  • CAN
  • LIN
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD1IVN27U-QX
Product Name ESD protection for in-vehicle networks
Mounting / Packaging SOT323 SOT323
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for In-vehicle networks - PESD1IVN27-LSYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for high-speed interfaces - PESD4USB5B-TTSX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
2 suppliers
Low capacitance unidirectional double ESD protection array - PESD5V0L2UMB-QYL - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT883B SOT883B
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD1IVN27-AX - Nexperia B.V.
Specs
Mounting / Packaging SOD323 SOD323
Standards and Certifications RoHS
View Details