Nexperia B.V. Low capacitance bidirectional ESD protection diode PESD15VL1BAZ

Description
Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: PPPM = 200 W Low clamping voltage: VCL = 44 V Ultra low leakage current: IRM = 1 nA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A Very small SMD plastic package Applications Computers and peripherals Communication systems Audio and video equipment Data lines
Request a Quote Datasheet
Description
Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: PPPM = 200 W Low clamping voltage: VCL = 44 V Ultra low leakage current: IRM = 1 nA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A Very small SMD plastic package Applications Computers and peripherals Communication systems Audio and video equipment Data lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance bidirectional ESD protection diode - PESD15VL1BAZ - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance bidirectional ESD protection diode
PESD15VL1BAZ
Low capacitance bidirectional ESD protection diode PESD15VL1BAZ
Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients. Features and benefits Bidirectional ESD protection of one line Max. peak pulse power: PPPM = 200 W Low clamping voltage: VCL = 44 V Ultra low leakage current: IRM = 1 nA ESD protection up to 30 kV IEC 61000-4-2, level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 5 A Very small SMD plastic package Applications Computers and peripherals Communication systems Audio and video equipment Data lines

Bidirectional ElectroStatic Discharge (ESD) protection diode in a very small SOD323 (SC-76) SMD plastic package designed to protect one signal line from the damage caused by ESD and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Max. peak pulse power: PPPM = 200 W
  • Low clamping voltage: VCL = 44 V
  • Ultra low leakage current: IRM = 1 nA
  • ESD protection up to 30 kV
  • IEC 61000-4-2, level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 5 A
  • Very small SMD plastic package

Applications

  • Computers and peripherals
  • Communication systems
  • Audio and video equipment
  • Data lines
Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-PESD15VL1BAZ
TVS Protection Diode 144-PESD15VL1BAZ
PESD15VL1BA - Low capacitance bidirectional ESD protection diode in SOD323 SOD 2-Pin Product overview: PESD15VL1BAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VL1BAZ can be used for catalog matching and distributor lookup.

PESD15VL1BA - Low capacitance bidirectional ESD protection diode in SOD323 SOD 2-Pin Product overview: PESD15VL1BAZ from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PESD15VL1BAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1334957-PESD15VL1BAZ - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334957-PESD15VL1BAZ
Circuit Protection - TVS - Diodes 1334957-PESD15VL1BAZ
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1334957-PESD15VL1BAZ Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Max) Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 44V Power - Peak Pulse: 200W Power Line Protection: No Capacitance @ Frequency: 16pF @ 1MHz Current - Peak Pulse (10/1000µs): 5A (8/20µs) Supplier Device Package: SOD-323 Temperature Range - Operating: 150°C (TJ) Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 934058423145 Base Product Number: PESD15 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1334957-PESD15VL1BAZ
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Max)
Voltage - Breakdown (Min): 17.1V
Voltage - Clamping (Max) @ Ipp: 44V
Power - Peak Pulse: 200W
Power Line Protection: No
Capacitance @ Frequency: 16pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Supplier Device Package: SOD-323
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934058423145
Base Product Number: PESD15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - PESD15VL1BAZ - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 200W, 15V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 200W, 15V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - PESD15VL1BAZ-ND - DigiKey
Thief River Falls, MN, United States
44V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

44V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS DIODE 15V 44V SOD323 - 554-PESD15VL1BAZ - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15V 44V SOD323
554-PESD15VL1BAZ
TVS DIODE 15V 44V SOD323 554-PESD15VL1BAZ
TVS DIODE 15V 44V SOD323

TVS DIODE 15V 44V SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Utmel Electronic Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number PESD15VL1BAZ 144-PESD15VL1BAZ 1334957-PESD15VL1BAZ PESD15VL1BAZ PESD15VL1BAZ-ND 554-PESD15VL1BAZ
Product Name Low capacitance bidirectional ESD protection diode TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS DIODE 15V 44V SOD323
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS RoHS
VR 15 volts
IR 0.0500 mA
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low capacitance unidirectional double ESD protection diode - MMBZ6V2A-TR - Nexperia B.V.
Specs
Diode Applications Protector
RoHS Compliant RoHS
VR 3 volts
View Details
2 suppliers
TVS Protection Diode - 144-IP4233CZ6125 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
Package Bulk
View Details
2 suppliers
TVS Diodes - 1727-7621-6-ND - DigiKey
Specs
Configuration Single
Package SOD-323; SC-76, SOD-323
VC 45 volts
View Details
6 suppliers
TVS Diodes - 1727-1218-6-ND - DigiKey
Specs
Configuration Single
Package 10-XFDFN
VC 9.5 volts
View Details
6 suppliers