Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Unidirectional ESD protection of two lines
Bidirectional ESD protection of one line
Reverse stand-off voltage: VRWM = 3 V
Low clamping voltage: VCL = 12 V typ. at IPP = 8.8 A
ESD protection up to 30 kV (IEC 61000-4-2)
Ultra low leakage current: IRM < 1 nA
Applications
Computers and peripherals
Audio and video equipment
Cellular handsets and accessories
Electronic control units
Portable electronics
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
- Unidirectional ESD protection of two lines
- Bidirectional ESD protection of one line
- Reverse stand-off voltage: VRWM = 3 V
- Low clamping voltage: VCL = 12 V typ. at IPP = 8.8 A
- ESD protection up to 30 kV (IEC 61000-4-2)
- Ultra low leakage current: IRM < 1 nA
Applications
- Computers and peripherals
- Audio and video equipment
- Cellular handsets and accessories
- Electronic control units
- Portable electronics