The PDZ-B series consists of single Zener diodes in a SOD323 (SC-76) surface-mounted plastic package, designed for general voltage regulation. The series offers nominal Zener voltages from 2.4 V to 36 V, with a tolerance of approximately ±2 % and a maximum total power dissipation of 400 mW at 25 °C. The PDZ27B variant has a nominal Zener voltage of 27 V. The device has a forward voltage of up to 0.9 V at 10 mA and 1.1 V at 100 mA. Maximum continuous forward current is 200 mA, and the junction temperature ranges from -65 °C to +150 °C. Thermal resistance from junction to ambient is 340 K/W when mounted on an FR4 PCB with standard footprint.
PDZ-B series - Voltage regulator diodes SOD 2-Pin Product overview: PDZ27B,115 from Nexperia is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PDZ27B,115 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-PDZ27B,115 |
| Product Name | Voltage Regulator IC |