Nexperia B.V. NPN 500 mA, 50 V resistor-equipped transistors; R1 = 2.2 kOhm, R2 = open PDTD123TT,215

Description
500 mA NPN Resistor-Equipped Transistors (RET) family. Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Controlling IC inputs Cost saving alternative for BC817 series in digital applications Switching loads
Request a Quote Datasheet
Description
500 mA NPN Resistor-Equipped Transistors (RET) family. Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Controlling IC inputs Cost saving alternative for BC817 series in digital applications Switching loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NPN 500 mA, 50 V resistor-equipped transistors; R1 = 2.2 kOhm, R2 = open - PDTD123TT,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN 500 mA, 50 V resistor-equipped transistors; R1 = 2.2 kOhm, R2 = open
PDTD123TT,215
NPN 500 mA, 50 V resistor-equipped transistors; R1 = 2.2 kOhm, R2 = open PDTD123TT,215
500 mA NPN Resistor-Equipped Transistors (RET) family. Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital application in automotive and industrial segments Controlling IC inputs Cost saving alternative for BC817 series in digital applications Switching loads

500 mA NPN Resistor-Equipped Transistors (RET) family.

Features and benefits

  • Built-in bias resistors
  • Simplifies circuit design
  • 500 mA output current capability
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital application in automotive and industrial segments
  • Controlling IC inputs
  • Cost saving alternative for BC817 series in digital applications
  • Switching loads
Supplier's Site Datasheet
Singapore, Singapore
500 mA 50 V 2.2 kOhm Bipolar Transistor
292-PDTD123TT,215
500 mA 50 V 2.2 kOhm Bipolar Transistor 292-PDTD123TT,215
PDTD123T_SER - NPN 500 mA, 50 V resistor-equipped transistors; R1 = 2.2 kOhm, R2 = open TO-236 3-Pin Product overview: PDTD123TT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V, 2.2 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, 2.2 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD123TT,215 can be used for catalog matching and distributor lookup.

PDTD123T_SER - NPN 500 mA, 50 V resistor-equipped transistors; R1 = 2.2 kOhm, R2 = open TO-236 3-Pin Product overview: PDTD123TT,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 50 V, 2.2 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 500 mA, 50 V, 2.2 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTD123TT,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PDTD123TT,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-2668-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-2668-6-ND
Single, Pre-Biased Bipolar Transistors 1727-2668-6-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-2668-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-2668-1-ND
Single, Pre-Biased Bipolar Transistors 1727-2668-1-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-2668-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-2668-2-ND
Single, Pre-Biased Bipolar Transistors 1727-2668-2-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Rf Transistor, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia - 74AH1061 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia
74AH1061
Rf Transistor, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia 74AH1061
RF TRANSISTOR, NPN, 50V, 0.5A, TO-236AB ROHS COMPLIANT: YES

RF TRANSISTOR, NPN, 50V, 0.5A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTD123TT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTD123TT,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTD123TT,215
TRANS PREBIAS NPN 50V TO236AB

TRANS PREBIAS NPN 50V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number PDTD123TT,215 292-PDTD123TT,215 PDTD123TT,215 1727-2668-6-ND 74AH1061 PDTD123TT,215
Product Name NPN 500 mA, 50 V resistor-equipped transistors; R1 = 2.2 kOhm, R2 = open 500 mA 50 V 2.2 kOhm Bipolar Transistor Single, Pre-Biased Bipolar Transistors Rf Transistor, Npn, 50V, 0.5A, To-236Ab Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Industrial; Automotive Automotive
Polarity NPN NPN NPN
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = 2.2 kΩ - PDTA123ET,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
9 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847B/DG/B3,215 - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 45 volts
View Details