NPN Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with a 50 V collector-emitter voltage rating and 500 mA output current capability. Built-in bias resistors have a ratio tolerance of ±10 %, and the device supports junction temperatures up to 175 °C. It is AEC-Q101 qualified and intended for applications such as switching loads and controlling IC inputs.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTB123EU
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.5A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323
RF TRANSISTOR ROHS COMPLIANT: YES
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped
TRANS PREBIAS NPN 50V SOT323
| Nexperia B.V. | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PDTD123EUF | PDTD123EUF | 1727-PDTD123EUFDKR-ND | 29AK3187 | PDTD123EUF | PDTD123EUF |
| Product Name | 50 V, 500 mA NPN resistor-equipped transistor | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 | TO-3 | Automotive | |
| Polarity | NPN | NPN | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| Transistor Grade / Operating Range | Automotive |