PNP Resistor-Equipped Transistor (RET) in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm, with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, rated for a collector-emitter voltage of -50 V and an output current of -100 mA, and qualified to AEC-Q101.
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) in Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC143XU
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 809982-PDTA143XU,115
Packaging: Reel
Mounting Style: SMD
Power - Max: 200mW
Transistor Type: PNP - Pre-Biased
Supplier Device Package: SC-70
Manufacturer Package: SC-70, SOT-323
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 1μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 150mV at 500μA, 10mA
Resistor - Base (R1): 4.7 kOhms
Resistor - Emitter Base (R2): 10 kOhms
Part Number Series: PDTA143
DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 10mA, 5V
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323
TRANS PREBIAS PNP 50V SOT323
TRANS PREBIAS PNP 50V SOT323
TRANS PREBIAS PNP 50V SOT323
50@10mA,5V One PNP - Pre-Biased 200mW 100mA 50V 1uA SOT-323 Digital Transistors ROHS
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | PDTA143XU,115 | 809982-PDTA143XU,115 | PDTA143XU,115 | 1727-PDTA143XU,115TR-ND | PDTA143XU,115 | PDTA143XU,115 | 29AK3064 |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143XU,115 | Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Triode/MOS Tube/Transistor >> Digital Transistors | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT323; SOT323 SOT323 | SOT3; SOT323 | SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | TO-3 |
| Transistor Grade / Operating Range | Industrial; Automotive | ||||||
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | PNP | ||
| Packing Method | Tape Reel; Tape & Reel |