Nexperia B.V. 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ PDTA143XT,215

Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, designed for digital switching in automotive and industrial applications, housed in a SOT23 surface-mount package measuring 2.9 mm × 1.3 mm × 1 mm, with a collector-emitter voltage rating of -50 V and maximum collector current of 100 mA, rated for junction temperatures up to 150 °C, and qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, designed for digital switching in automotive and industrial applications, housed in a SOT23 surface-mount package measuring 2.9 mm × 1.3 mm × 1 mm, with a collector-emitter voltage rating of -50 V and maximum collector current of 100 mA, rated for junction temperatures up to 150 °C, and qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ - PDTA143XT,215 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ
PDTA143XT,215
50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ PDTA143XT,215
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs AEC-Q101 qualified Applications Digital applications in automotive and industrial segments Control of IC inputs Cost-saving alternative for BC847/857 series in digital applications Switching loads

PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC143XT

Features and benefits

  • 100 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • Reduces pick and place costs
  • AEC-Q101 qualified

Applications

  • Digital applications in automotive and industrial segments
  • Control of IC inputs
  • Cost-saving alternative for BC847/857 series in digital applications
  • Switching loads
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143XT,215 - 1087189-PDTA143XT,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143XT,215
1087189-PDTA143XT,215
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143XT,215 1087189-PDTA143XT,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087189-PDTA143XT,21 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 4.7k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 100mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 10mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087189-PDTA143XT,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 100mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 10mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - PDTA143XT,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1698-1-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1698-1-ND
Single, Pre-Biased Bipolar Transistors 1727-1698-1-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1698-6-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1698-6-ND
Single, Pre-Biased Bipolar Transistors 1727-1698-6-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-1698-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-1698-2-ND
Single, Pre-Biased Bipolar Transistors 1727-1698-2-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 50 Rohs Compliant Nexperia - 38K6591 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 50 Rohs Compliant Nexperia
38K6591
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 50 Rohs Compliant Nexperia 38K6591
Bipolar (BJT) Single Transistor, BRT, PNP, 50 V, 180 MHz, 250 mW, 100 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, BRT, PNP, 50 V, 180 MHz, 250 mW, 100 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 50 Rohs Compliant Nexperia - 93X4565 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 50 Rohs Compliant Nexperia
93X4565
Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 50 Rohs Compliant Nexperia 93X4565
Bipolar (BJT) Single Transistor, BRT, PNP, 50 V, 180 MHz, 250 mW, 100 mA, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, BRT, PNP, 50 V, 180 MHz, 250 mW, 100 mA, 50 RoHS Compliant: Yes

Supplier's Site Datasheet
PDTA143XT Series 20 V 100 mA Surface Mount PNP Digital Transistor - SOT-23 - 554-PDTA143XT,215 - Utmel Electronic Limited
Hong Kong, China
PDTA143XT Series 20 V 100 mA Surface Mount PNP Digital Transistor - SOT-23
554-PDTA143XT,215
PDTA143XT Series 20 V 100 mA Surface Mount PNP Digital Transistor - SOT-23 554-PDTA143XT,215
PDTA143XT Series 20 V 100 mA Surface Mount PNP Digital Transistor - SOT-23

PDTA143XT Series 20 V 100 mA Surface Mount PNP Digital Transistor - SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA143XT,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA143XT,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA143XT,215
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PDTA143XT,215 1087189-PDTA143XT,215 PDTA143XT,215 1727-1698-1-ND 38K6591 554-PDTA143XT,215 PDTA143XT,215
Product Name 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 10 kΩ TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143XT,215 Single, Pre-Biased Bipolar Transistors Bipolar (Bjt) Single Transistor, Brt, Pnp, 50 V, 180 Mhz, 250 Mw, 100 Ma, 50 Rohs Compliant Nexperia PDTA143XT Series 20 V 100 mA Surface Mount PNP Digital Transistor - SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Transistor Grade / Operating Range Industrial; Automotive
Polarity PNP; PNP - Pre-Biased PNP PNP PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BW/DG/B4,115 - Acme Chip Technology Co., Limited
Specs
Package Type SOT323; SOT-323
Packing Method Bulk; Bulk
IC(max) 100 milliamps
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers