Nexperia B.V. Common-mode EMI filter for differential channels with integrated ESD protection PCMF3USB3SX

Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet
Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SX - Nexperia B.V.
Nijmegen, Netherlands
Common-mode EMI filter for differential channels with integrated ESD protection
PCMF3USB3SX
Common-mode EMI filter for differential channels with integrated ESD protection PCMF3USB3SX
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)

Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.

Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.

Features and benefits

  • One, two and three differential channels common-mode EMI filter with integrated ESD protection
  • Superior common-mode suppression over a wide frequency range
  • Extremely high symmetry between line pairs
  • ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2
  • Superior RF performance compared to other integrated filters or discrete filters with external ESD protection
  • Industry-standard WLCSP5, 10 and 15 packages for smallest footprint

Applications

  • Smartphone, cellular and cordless phone
  • USB3.2, USB2.0, HDMI2.0, HDMI1.4
  • General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
  • Tablet PC and Mobile Internet Device (MID)
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PCMF3USB3SX
Product Name Common-mode EMI filter for differential channels with integrated ESD protection
Mounting / Packaging WLCSP15_6-3-6
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2
Standards and Certifications RoHS
Capacitance 0.3000 pF
View Details
Ultra low capacitance ESD protection array - NUP1301QAZ - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1215
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5B-TBSAX - Nexperia B.V.
Specs
Mounting / Packaging SOT1176D
View Details
2 suppliers
 - PESD5V0V1BLSYL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
2 suppliers