Nexperia B.V. ESD protection for high-speed interfaces PESD4USB5B-TBSAX

Description
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.3 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.5 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing AEC-Q101 qualified Applications Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote
Description
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.3 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.5 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing AEC-Q101 qualified Applications Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PESD4USB5B-TBS is a bidirectional ESD protection device designed to safeguard high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA, LVDS, and GMSL SerDes against electrostatic discharge. It is packaged in a leadless DFN2510D-10 (SOT1176D) case measuring 2.5 mm x 1 mm x 0.75 mm with side-wettable flanks for automatic optical inspection. The device offers ESD protection up to ±15 kV per IEC 61000-4-2 level 4 and ISO10605, with a line capacitance of 0.3 pF per channel, a dynamic resistance of 0.5 Ω, and is AEC-Q101 qualified. It supports pass-through signal routing with matched 0.5 mm trace spacing.

Datasheet Summary
Powered by GS/AI

The PESD4USB5B-TBS is a bidirectional ESD protection device designed to safeguard high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA, LVDS, and GMSL SerDes against electrostatic discharge. It is packaged in a leadless DFN2510D-10 (SOT1176D) case measuring 2.5 mm x 1 mm x 0.75 mm with side-wettable flanks for automatic optical inspection. The device offers ESD protection up to ±15 kV per IEC 61000-4-2 level 4 and ISO10605, with a line capacitance of 0.3 pF per channel, a dynamic resistance of 0.5 Ω, and is AEC-Q101 qualified. It supports pass-through signal routing with matched 0.5 mm trace spacing.

Suppliers

Company
Product
Description
Supplier Links
ESD protection for high-speed interfaces - PESD4USB5B-TBSAX - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for high-speed interfaces
PESD4USB5B-TBSAX
ESD protection for high-speed interfaces PESD4USB5B-TBSAX
This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deseriali zer (SerDes) against ElectroStatic Discharge (ESD). The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605. Features and benefits System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS Line capacitance of only 0.3 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.5 Ω ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605) Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI Design-friendly ‘pass-through’ signal routing AEC-Q101 qualified Applications Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS

This bidirectional ESD protection device is designed to protect high-speed interfaces such as SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, external Serial Advanced Technology Attachment (eSATA), Low Voltage Differential Signaling (LVDS), and Gigabit Multimedia Serial Link (GMSL) Serializer/Deserializer (SerDes) against ElectroStatic Discharge (ESD).

The device is encapsulated in a leadless small DFN2510D-10 (SOT1176D) plastic package with side-wettable flanks (SWF) which allow automatic optical inspection (AOI). The device provides ESD protection up to 15 kV exceeding IEC61000-4-2 level 4 and fulfilling ISO10605.

Features and benefits

  • System-level ESD protection for USB 2.0 and SuperSpeed USB 3.2 at 10 Gbps, HDMI, DisplayPort, eSATA and LVDS
  • Line capacitance of only 0.3 pF for each channel
  • Outstanding system protection: extremely deep snap-back combined with dynamic resistance of 0.5 Ω
  • ESD protection level up to ±15 kV (IEC 61000-4-2, level 4; ISO10605)
  • Matched 0.5 mm trace spacing and side-wettable flanks (SWF) for AOI
  • Design-friendly ‘pass-through’ signal routing
  • AEC-Q101 qualified

Applications

  • Infotainment applications: USB 2.0, SuperSpeed USB 3.2 at 10 Gbps, HDMI 2.0, HDBaseT
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, FPD-Link, LVDS
Supplier's Site Datasheet
Esd Diode, Aec-Q101, 5V, Dfn2510D-10 Rohs Compliant Nexperia - 57AJ0269 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, Aec-Q101, 5V, Dfn2510D-10 Rohs Compliant Nexperia
57AJ0269
Esd Diode, Aec-Q101, 5V, Dfn2510D-10 Rohs Compliant Nexperia 57AJ0269
ESD DIODE, AEC-Q101, 5V, DFN2510D-10 ROHS COMPLIANT: YES

ESD DIODE, AEC-Q101, 5V, DFN2510D-10 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PESD4USB5B-TBSAX 57AJ0269
Product Name ESD protection for high-speed interfaces Esd Diode, Aec-Q101, 5V, Dfn2510D-10 Rohs Compliant Nexperia
Mounting / Packaging SOT1176D SOT1176D
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low capacitance unidirectional ESD protection diode array - PESD4USB5UBTBS-QX - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5B-TTSX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD3V3MS-SFYL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for in-vehicle networks - PESD1ETH10L-QYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882-2 SOD882-2
Standards and Certifications RoHS
View Details