Nexperia B.V. ESD protection for ultra high-speed interfaces PHDMI2AB4Z

Description
The device is designed to protect high-speed video interfaces such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.2 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for HDMI and DisplayPort Line capacitance of only 0.2 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.4 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors Blu-ray and DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet
Description
The device is designed to protect high-speed video interfaces such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.2 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for HDMI and DisplayPort Line capacitance of only 0.2 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.4 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors Blu-ray and DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for ultra high-speed interfaces - PHDMI2AB4Z - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for ultra high-speed interfaces
PHDMI2AB4Z
ESD protection for ultra high-speed interfaces PHDMI2AB4Z
The device is designed to protect high-speed video interfaces such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD). The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package. All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.2 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4. Features and benefits System-level ESD protection for HDMI and DisplayPort Line capacitance of only 0.2 pF for each channel Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.4 Ω All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4 Matched 0.5 mm trace spacing Design-friendly ‘pass-through’ signal routing Applications The device is designed for high-speed receiver and transmitter port protection: Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices TVs and monitors Blu-ray and DVD recorders and players Notebooks, main board graphic cards and ports Set-top boxes and game consoles

The device is designed to protect high-speed video interfaces such as High-Definition Multimedia Interface (HDMI) and DisplayPort interfaces against ElectroStatic Discharge (ESD).

The device includes four high-level ESD protection diode structures. They protect sensitive transmitters and receivers for ultra high-speed signal lines. The device is encapsulated in a leadless small DFN2510A-10 (SOT1176-1) plastic package.

All signal lines are protected by a special diode configuration offering ultra low line capacitance of only 0.2 pF. These diodes utilize a snap-back structure in order to provide protection to downstream components from ESD voltages up to ±15 kV contact exceeding IEC 61000-4-2, level 4.

Features and benefits

  • System-level ESD protection for HDMI and DisplayPort
  • Line capacitance of only 0.2 pF for each channel
  • Outstanding system protection: extremely deep snap-back combined with dynamic resistance of only 0.4 Ω
  • All signal lines with integrated rail-to-rail clamping diodes for downstream ESD protection of ±15 kV exceeding IEC 61000-4-2, level 4
  • Matched 0.5 mm trace spacing
  • Design-friendly ‘pass-through’ signal routing

Applications

The device is designed for high-speed receiver and transmitter port protection:

  • Smartphones, tablet computers, Mobile Internet Devices (MID) and portable devices
  • TVs and monitors
  • Blu-ray and DVD recorders and players
  • Notebooks, main board graphic cards and ports
  • Set-top boxes and game consoles
Supplier's Site Datasheet
Esd Protrection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia - 65AC3928 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protrection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia
65AC3928
Esd Protrection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia 65AC3928
ESD PROTRECTION DIODE, DFN2510A; Clamping Voltage Vc Max:5V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTRECTION DIODE, DFN2510A; Clamping Voltage Vc Max:5V; Diode Case Style:DFN2510A; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Newark, An Avnet Company
Product Category Electrostatic Discharge (ESD) Suppressors Circuit Protection Components
Product Number PHDMI2AB4Z 65AC3928
Product Name ESD protection for ultra high-speed interfaces Esd Protrection Diode, Dfn2510A; Clamping Voltage Vc Max Nexperia
Mounting / Packaging SOT1176-1 SOT1176-1
Unlock Full Specs
to access all available technical data

Similar Products

Automotive infotainment ESD protection diode - PESD2USB3UX-TR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Ultra low capacitance ESD protection diode - PESD15VU1UT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for differential data lines - PESD3USB3SZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP15_6-3-6 WLCSP15_6-3-6
Standards and Certifications RoHS
View Details
Very low capacitance high voltage bidirectional ESD protection diode - PESD22VV1BSFYL - Nexperia B.V.
Specs
Mounting / Packaging SOD962-2 SOD962-2
Standards and Certifications RoHS
View Details