Nexperia B.V. Low capacitance unidirectional fivefold ESD protection diode array PESD5V0L5UYF

Description
Low capacitance unidirectional fivefold ElectroStatic Discharge (ESD) protection diode array in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package, designed to protect up to five unidirectional signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to five lines Low diode capacitance Max. peak pulse power: PPPM = 25 W Low clamping voltage: VCL = 12 V Ultra low leakage current: IRM = 5 nA ESD protection up to 20 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 2.5 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection
Request a Quote Datasheet
Description
Low capacitance unidirectional fivefold ElectroStatic Discharge (ESD) protection diode array in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package, designed to protect up to five unidirectional signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to five lines Low diode capacitance Max. peak pulse power: PPPM = 25 W Low clamping voltage: VCL = 12 V Ultra low leakage current: IRM = 5 nA ESD protection up to 20 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 2.5 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance unidirectional fivefold ESD protection diode array - PESD5V0L5UYF - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance unidirectional fivefold ESD protection diode array
PESD5V0L5UYF
Low capacitance unidirectional fivefold ESD protection diode array PESD5V0L5UYF
Low capacitance unidirectional fivefold ElectroStatic Discharge (ESD) protection diode array in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package, designed to protect up to five unidirectional signal lines from the damage caused by ESD and other transients. Features and benefits ESD protection of up to five lines Low diode capacitance Max. peak pulse power: PPPM = 25 W Low clamping voltage: VCL = 12 V Ultra low leakage current: IRM = 5 nA ESD protection up to 20 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 2.5 A Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Communication systems Portable electronics SIM card protection

Low capacitance unidirectional fivefold ElectroStatic Discharge (ESD) protection diode array in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package, designed to protect up to five unidirectional signal lines from the damage caused by ESD and other transients.

Features and benefits

  • ESD protection of up to five lines
  • Low diode capacitance
  • Max. peak pulse power: PPPM = 25 W
  • Low clamping voltage: VCL = 12 V
  • Ultra low leakage current: IRM = 5 nA
  • ESD protection up to 20 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 2.5 A

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • Communication systems
  • Portable electronics
  • SIM card protection
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD5V0L5UYF
Product Name Low capacitance unidirectional fivefold ESD protection diode array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

ESD protection for high-speed interfaces - PESD4USB5B-TTSAX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for In-vehicle networks - PESD2CANFD24U-TR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for in-vehicle ultra high-speed interfaces - PESD1LVDS,115 - Nexperia B.V.
Specs
Mounting / Packaging SOT1165-1 SOT1165-1
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD27UQC-QZ - Nexperia B.V.
Specs
Mounting / Packaging SOT8009 SOT8009
Standards and Certifications RoHS
View Details