Nexperia B.V. ESD protection for high-speed interfaces IP4369CX4YL

Description
The device is designed to protect high-speed interfaces such as High-Definition Multimedia Interface (HDMI), DisplayPort, USB, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes high-level ESD protection diodes structure for high-speed signal lines in a 4-channel 0.4 mm pitch single Wafer-Level Chip-Scale Package (WLCSP). These features make the device ideal for use in applications requiring component miniaturization such as mobile phone handsets and other portable electronic devices. All signal lines are protected by a special diode configuration offering ultra low line capacitance of 0.8 pF (typical). These diodes provide protection to downstream components from ESD voltages up to ±8 kV contact according to IEC 61000-4-2, level 4. Features and benefits Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) System ESD protection for USB 2.0, USB On-The-Go (USB OTG), Ethernet and Digital Visual Interface (DVI) All signal lines with integrated rail-to-rail clamping diodes structure for downstream ESD protection of ±8 kV according to IEC 61000-4-2, level 4 2 x 2 solder ball WLCSP with 0.4 mm pitch and height < 500 μm Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Line capacitance of only 0.8 pF for each channel Applications The device is designed for high-speed receiver and transmitter port protection: Portable devices Mobile handsets Wireless data systems Digital cameras
Request a Quote Datasheet
Description
The device is designed to protect high-speed interfaces such as High-Definition Multimedia Interface (HDMI), DisplayPort, USB, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes high-level ESD protection diodes structure for high-speed signal lines in a 4-channel 0.4 mm pitch single Wafer-Level Chip-Scale Package (WLCSP). These features make the device ideal for use in applications requiring component miniaturization such as mobile phone handsets and other portable electronic devices. All signal lines are protected by a special diode configuration offering ultra low line capacitance of 0.8 pF (typical). These diodes provide protection to downstream components from ESD voltages up to ±8 kV contact according to IEC 61000-4-2, level 4. Features and benefits Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) System ESD protection for USB 2.0, USB On-The-Go (USB OTG), Ethernet and Digital Visual Interface (DVI) All signal lines with integrated rail-to-rail clamping diodes structure for downstream ESD protection of ±8 kV according to IEC 61000-4-2, level 4 2 x 2 solder ball WLCSP with 0.4 mm pitch and height < 500 μm Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Line capacitance of only 0.8 pF for each channel Applications The device is designed for high-speed receiver and transmitter port protection: Portable devices Mobile handsets Wireless data systems Digital cameras
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for high-speed interfaces - IP4369CX4YL - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for high-speed interfaces
IP4369CX4YL
ESD protection for high-speed interfaces IP4369CX4YL
The device is designed to protect high-speed interfaces such as High-Definition Multimedia Interface (HDMI), DisplayPort, USB, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD). The device includes high-level ESD protection diodes structure for high-speed signal lines in a 4-channel 0.4 mm pitch single Wafer-Level Chip-Scale Package (WLCSP). These features make the device ideal for use in applications requiring component miniaturization such as mobile phone handsets and other portable electronic devices. All signal lines are protected by a special diode configuration offering ultra low line capacitance of 0.8 pF (typical). These diodes provide protection to downstream components from ESD voltages up to ±8 kV contact according to IEC 61000-4-2, level 4. Features and benefits Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) System ESD protection for USB 2.0, USB On-The-Go (USB OTG), Ethernet and Digital Visual Interface (DVI) All signal lines with integrated rail-to-rail clamping diodes structure for downstream ESD protection of ±8 kV according to IEC 61000-4-2, level 4 2 x 2 solder ball WLCSP with 0.4 mm pitch and height < 500 μm Signal lines with ≤ 0.05 pF matching capacitance between signal pairs Line capacitance of only 0.8 pF for each channel Applications The device is designed for high-speed receiver and transmitter port protection: Portable devices Mobile handsets Wireless data systems Digital cameras

The device is designed to protect high-speed interfaces such as High-Definition Multimedia Interface (HDMI), DisplayPort, USB, external Serial Advanced Technology Attachment (eSATA) and Low Voltage Differential Signaling (LVDS) interfaces against ElectroStatic Discharge (ESD).

The device includes high-level ESD protection diodes structure for high-speed signal lines in a 4-channel 0.4 mm pitch single Wafer-Level Chip-Scale Package (WLCSP). These features make the device ideal for use in applications requiring component miniaturization such as mobile phone handsets and other portable electronic devices.

All signal lines are protected by a special diode configuration offering ultra low line capacitance of 0.8 pF (typical). These diodes provide protection to downstream components from ESD voltages up to ±8 kV contact according to IEC 61000-4-2, level 4.

Features and benefits

  • Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant)
  • System ESD protection for USB 2.0, USB On-The-Go (USB OTG), Ethernet and Digital Visual Interface (DVI)
  • All signal lines with integrated rail-to-rail clamping diodes structure for downstream ESD protection of ±8 kV according to IEC 61000-4-2, level 4
  • 2 x 2 solder ball WLCSP with 0.4 mm pitch and height < 500 μm
  • Signal lines with ≤ 0.05 pF matching capacitance between signal pairs
  • Line capacitance of only 0.8 pF for each channel

Applications

The device is designed for high-speed receiver and transmitter port protection:

  • Portable devices
  • Mobile handsets
  • Wireless data systems
  • Digital cameras
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number IP4369CX4YL
Product Name ESD protection for high-speed interfaces
Mounting / Packaging OL-IP4369CX4 OL-IP4369CX4
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD3V6Z1BCSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
Low capacitance unidirectional double ESD protection array - PESD5V0L2UMB,315 - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT883B SOT883B
Standards and Certifications RoHS
View Details
Ultra low capacitance double rail-to-rail ESD protection diode - PESD2ETHD-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD27LT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details